Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5216-3.3YMM

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2375-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2375-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2375-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5216-3.3YMM - 023331-MIC5216-3.3YMM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5216-3.3YMM
023331-MIC5216-3.3YMM
PMIC - PMIC - Voltage Regulators - Linear - MIC5216-3.3YMM 023331-MIC5216-3.3YMM
Manufacturer: Microchip Technology Win Source Part Number: 023331-MIC5216-3.3YM M Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.6V @ 500mA Operating Supply Current: 3μA to 8μA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 023331-MIC5216-3.3YMM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.6V @ 500mA
Operating Supply Current: 3μA to 8μA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
Singapore, Singapore
3.3V 500MA Voltage Regulator IC
776-MIC5216-3.3YMM
3.3V 500MA Voltage Regulator IC 776-MIC5216-3.3YMM
IC REG LINEAR 3.3V 500MA 8MSOP Product overview: MIC5216-3.3YMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5216-3.3YMM can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 500MA 8MSOP Product overview: MIC5216-3.3YMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5216-3.3YMM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5216-3.3YMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5216-3.3YMM
Voltage Regulators - Linear MIC5216-3.3YMM
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5216-3.3YMM
LDO Voltage Regulators MIC5216-3.3YMM
LDO Voltage Regulators 500mA Peak 1% Low Noise LDO w/Flag

LDO Voltage Regulators 500mA Peak 1% Low Noise LDO w/Flag

Buy Now Datasheet
IC REG LINEAR 3.3V 500MA 8MSOP - 536-MIC5216-3.3YMM - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.3V 500MA 8MSOP
536-MIC5216-3.3YMM
IC REG LINEAR 3.3V 500MA 8MSOP 536-MIC5216-3.3YMM
IC REG LINEAR 3.3V 500MA 8MSOP

IC REG LINEAR 3.3V 500MA 8MSOP

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5216-3.3YMM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5216-3.3YMM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5216-3.3YMM
IC REG LINEAR 3.3V 500MA 8MSOP

IC REG LINEAR 3.3V 500MA 8MSOP

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5216-3.3YMM
PMIC - Voltage Regulators - Linear MIC5216-3.3YMM
IC REG LINEAR 3.3V 500MA 8MSOP

IC REG LINEAR 3.3V 500MA 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 576-2375-ND 023331-MIC5216-3.3YMM 776-MIC5216-3.3YMM MIC5216-3.3YMM MIC5216-3.3YMM 536-MIC5216-3.3YMM MIC5216-3.3YMM MIC5216-3.3YMM
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5216-3.3YMM 3.3V 500MA Voltage Regulator IC Voltage Regulators - Linear LDO Voltage Regulators IC REG LINEAR 3.3V 500MA 8MSOP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; 8-MSOP Other; Tube SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4987SESTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2412881 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24161RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP7182ACPZN-2.5R7 - Lingto Electronic Limited
Specs
Output Polarity Negative
View Details