Manufacturer: Microchip Technology
Win Source Part Number: 732616-MIC4744YML-TR
Packaging: Cut Tape (CT)
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 2
Output Current: 2A
Categories: Integrated Circuits
Supplier Device Package: 16-MLF (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 5.5V
Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.6V
Switching Frequency: 4MHz
Voltage - Input (Minimum): 2.9V
Voltage - Input (Maximum): 5.5V
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 2A 16-VQFN Exposed Pad, 16-MLF®
Switching Voltage Regulators 4 MHz Dual 2A Integrated Switch Buck Regulator
IC REG BUCK ADJ 2A DL 16MLF
IC REG BUCK ADJ 2A DL 16MLF
IC REG BUCK ADJ 2A DL 16MLF
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 2A 16-VQFN Exposed Pad, 16-MLF®
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 732616-MIC4744YML-TR | 576-3356-2-ND | MIC4744YML-TR | MIC4744YML-TR | MIC4744YML-TR | MIC4744YML-TR | MIC4744YML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4744YML-TR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 16-VFQFN Exposed Pad, 16-MLF | Other; 16-VQFN Exposed Pad, 16-MLF® | Other; 16-VQFN Exposed Pad, 16-MLF® | Other; 16-VQFN Exposed Pad, 16-MLF® | |||
| Special Features | Multiple Outputs | Multiple Outputs | Multiple Outputs | ||||
| Output Voltage | 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 5.5 volts |