VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| LDO Voltage Regulators 1.5A, Low VIN, Single Supply LDO | |
| LDO Voltage Regulators 1A, Low VIN, Single Supply LDO | |
| LDO Voltage Regulators 200mA LDO with Ripple Blocker | |
| LDO Voltage Regulators 200mA Ripple Blocker w/ Fixed V Follower | |
| LDO Voltage Regulators 200mA Ripple Blocker, with Fixed Output Voltage Follower | |
| LDO Voltage Regulators 2A Peak FPGA/CPLD LDO with POR, Ramp Control, and Sequencing | |
| LDO Voltage Regulators 300mA uCap ULDO High PSRR Low Noise Regulator | |
| LDO Voltage Regulators 3A, Low VIN, Single Supply LDO | |
| LDO Voltage Regulators 4A LDO with Ramp Control and Tracking | |
| LDO Voltage Regulators 4A Sequencing LDO | |
| LDO Voltage Regulators 500mA Fixed LDO w/ Ripple Blocker | |
| LDO Voltage Regulators 500mA Fixed Output LDO featuring Auto Discharge with Ripple Blocker Technology | |
| LDO Voltage Regulators 500mA Fixed Output LDO with Ripple Blocker Technology | |
| LDO Voltage Regulators 500mA Fixed Output LDO | |
| LDO Voltage Regulators 500mA LDO with Ripple Blocker Technology | |
| LDO Voltage Regulators 5A Low VIN LDO Regulator with 0.5Vref | |
| LDO Voltage Regulators 6Vin, Single 500mA ULDO | |
| LDO Voltage Regulators Dual 150mA LDO with Auto Discharge | |
| LDO Voltage Regulators Dual 150mA LDO with Output Dschrg Featur | |
| LDO Voltage Regulators Dual 150mA LDO | |
| LDO Voltage Regulators Dual 150mA LNR with Auto Discharge | |
| LDO Voltage Regulators Dual 150mA LNR | |
| LDO Voltage Regulators Dual 300mA LDO Dual EN | |
| LDO Voltage Regulators Dual 300mA LDO w/ Active Discharge | |
| LDO Voltage Regulators Dual 300mA LDO | |
| LDO Voltage Regulators Dual 300mA Low Cost LDO | |
| LDO Voltage Regulators Dual 300mA micropower ULDO, with Dual POR | |
| LDO Voltage Regulators Dual 300mA micropower ULDO, with POR | |
| LDO Voltage Regulators Dual 300mA micropower ULDO | |
| LDO Voltage Regulators Dual 500mA uCap Low Dropout, Micropower Linear Regulator w/ Active Pull-Down | |
| LDO Voltage Regulators Dual 500mA uCap Low Dropout, Micropower Linear Regulator | |
| LDO Voltage Regulators Dual 500mA/300mA LDO | |
| LDO Voltage Regulators General Purpose Dual 150mA LDO with Output Discharge Feature | |
| LDO Voltage Regulators General Purpose Dual 150mA LDO | |
| LDO Voltage Regulators General Purpose Single 300mA LDO | |
| LDO Voltage Regulators High Performance Dual 500mA ULDO | |
| LDO Voltage Regulators Low Dropout Single 150mA LDO | |
| LDO Voltage Regulators Low VIN, Single Supply, 1.5A LDO | |
| LDO Voltage Regulators Low VIN, Single Supply, 3A LDO | |
| LDO Voltage Regulators Low Vin/Vout Low Iq 400mA ULDO | |
| LDO Voltage Regulators Single , 300mA LDO in a Thermally Enhanced Package | |
| LDO Voltage Regulators Single 200mA Peak LDO with Active Shutdown | |
| LDO Voltage Regulators Single 200mA Peak LDO | |
| LDO Voltage Regulators Single 300mA LDO 1x1 Thin DFN 4P Pkg | |
| LDO Voltage Regulators Single 300mA LDO Enable Pull-Down | |
| LDO Voltage Regulators Single 300mA LDO w/ Auto Discharge | |
| LDO Voltage Regulators Single 300mA LDO w/ Enable Pull-Down | |
| LDO Voltage Regulators Single 300mA LDO with Enable Pull-Down & Auto Discharge | |
| LDO Voltage Regulators Single 300mA LDO | |
| LDO Voltage Regulators Single 300mA Low Dropout LDO w/ Active Pull-Down | |
| LDO Voltage Regulators Single 300mA Low Dropout LDO | |
| LDO Voltage Regulators Single 300mA Low Iq LDO with Auto Discharge | |
| LDO Voltage Regulators Single 300mA Low Iq LDO | |
| LDO Voltage Regulators Single 500mA LDO | |
| LDO Voltage Regulators Single High-Performance 500mA LDO | |
| LDO Voltage Regulators Single Supply Low VIN/VOUT 3A LDO | |
| LDO Voltage Regulators Single, 500mA LDO w/ Auto Discharge & Internal Enable Pulldown | |
| LDO Voltage Regulators Triple 150mA Per Channel LDO | |
| LDO Voltage Regulators Triple 200mA LDO w/User Defined Voltage Monitoring and Active Low Enable | |
| LDO Voltage Regulators Triple 200mA LDO w/User Defined Voltage Monitoring and Real Time Clock LDO | |
| LDO Voltage Regulators Triple 200mA LDO w/User Defined Voltage Monitoring | |
| LDO Voltage Regulators Triple 200mA LDO, Real Time Clock w/User Defined Voltage Monitoring and Active | |
| LDO Voltage Regulators Ultra Fast 1.5A LDO | |
| LDO Voltage Regulators Ultra Fast 3A LDO | |
| LDO Voltage Regulators Ultra Small Single 150mA LDO w/ Active Shutdown | |
| LDO Voltage Regulators Ultra Small Single 150mA LDO | |
| LDO Voltage Regulators | |
| Switching Controllers 80 Pin-TQFP ROM384KB Microprocessor | |
| Switching Controllers SO-16 High Vin Telecom DC/DC PWM Control | |
| Switching Voltage Regulators 1A, 3.9-18V, 800kHz, High-Efficiency, Synchronous, Step-Down Converter In SOT 563 | |
| Switching Voltage Regulators 3A, 4.2-17V, 1.2MHz, High-Efficiency, Synchronous, Step-Down Converter In SOT 563 | |
| Switching Voltage Regulators High-Efficiency, 2A, 18V, 800kHz Synchronous, Step-Down Converter in SOT563 | |
| Switching Voltage Regulators High-Efficiency, 3A, 18V, 800kHz Synchronous, Step-Down Converter in SOT563 | |
| Switching Voltage Regulators MP1410ES-LF-Z | |
| Switching Voltage Regulators MP1412DH-LF-P | |
| Switching Voltage Regulators MP1412DH-LF-Z | |
| Switching Voltage Regulators MP1412DH-LF |
| << Prev | Next >> |