"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.3A 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Microchip Technology
Win Source Part Number: 083468-MIC4680-5.0YM
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck, Buck-Boost
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 34V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Microchip MIC4680-5.0YM Buck Converter
Microchip MIC4680-5.0YM Buck Converter
Microchip MIC4680-5.0YM Buck Converter
IC REG BUCK 5V 1.3A 8SOIC
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.3A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK 5V 1.3A 8SOIC
IC REG BUCK 5V 1.3A 8SOIC
Switching Voltage Regulators 1.3A SuperSwitcher
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3379-5-ND | 083468-MIC4680-5.0YM | 9101575 | 9101575P | MIC4680-5.0YM | MIC4680-5.0YM | MIC4680-5.0YM | MIC4680-5.0YM | MIC4680-5.0YM |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4680-5.0YM | Switching Regulators | Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck, Buck-Boost | Buck; Boost | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC; Other; Soic | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | ||||
| IOUT | 1.3 amps | 1.3 amps | 1.3 amps | 1.3 amps | 1.3 amps | 1.3 amps | 1.3 amps | 1.3 amps |