Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5239-5.0YS

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5239-5.0YS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5239-5.0YS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5239-5.0YS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Buy Now Datasheet
Voltage Regulators - 9101950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9101950
Voltage Regulators 9101950
LDO Regulator Pos 5V 0.5A

LDO Regulator Pos 5V 0.5A

Supplier's Site
Voltage Regulators - 9101950P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9101950P
Voltage Regulators 9101950P
LDO Regulator Pos 5V 0.5A

LDO Regulator Pos 5V 0.5A

Supplier's Site
Voltage Regulators - 1597552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1597552
Voltage Regulators 1597552
LDO Regulator Pos 5V 0.5A

LDO Regulator Pos 5V 0.5A

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC5239-5.0YS - 1222807-MIC5239-5.0YS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5239-5.0YS
1222807-MIC5239-5.0YS
PMIC - PMIC - Voltage Regulators - Linear - MIC5239-5.0YS 1222807-MIC5239-5.0YS
Manufacturer: Microchip Technology Win Source Part Number: 1222807-MIC5239-5.0Y S Packaging: Bulk Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: SOT-223 Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity Manufacturer Homepage: www.micrel.com Manufacturer Package: TO-261-4, TO-261AA Maximum Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Family Part Number: MIC5239 Manufacturer Pack Quantity: 78 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 30V Maximum Dropout Voltage: 0.35V at 500mA Current - Quiescent (Iq): 45μA

Manufacturer: Microchip Technology
Win Source Part Number: 1222807-MIC5239-5.0YS
Packaging: Bulk
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: SOT-223
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-261-4, TO-261AA
Maximum Supply Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Family Part Number: MIC5239
Manufacturer Pack Quantity: 78
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 30V
Maximum Dropout Voltage: 0.35V at 500mA
Current - Quiescent (Iq): 45μA

Buy Now
Singapore, Singapore
5V 500MA Voltage Regulator IC
776-MIC5239-5.0YS
5V 500MA Voltage Regulator IC 776-MIC5239-5.0YS
IC REG LINEAR 5V 500MA SOT223-3 Product overview: MIC5239-5.0YS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5239-5.0YS can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 500MA SOT223-3 Product overview: MIC5239-5.0YS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5239-5.0YS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5239-5.0YS
LDO Voltage Regulators MIC5239-5.0YS
LDO Voltage Regulators High Vin, Low Iq Regulator

LDO Voltage Regulators High Vin, Low Iq Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5239-5.0YS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5239-5.0YS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5239-5.0YS
IC REG LINEAR 5V 500MA SOT223-3

IC REG LINEAR 5V 500MA SOT223-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5239-5.0YS - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5239-5.0YS
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5239-5.0YS
IC REG LINEAR 5V 500MA SOT223-3

IC REG LINEAR 5V 500MA SOT223-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC5239-5.0YS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5239-5.0YS
PMIC - Voltage Regulators - Linear MIC5239-5.0YS
IC REG LINEAR 5V 500MA SOT223-3

IC REG LINEAR 5V 500MA SOT223-3

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5239-5.0YS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5239-5.0YS
Voltage Regulators - Linear MIC5239-5.0YS
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MIC5239-5.0YS-ND 9101950 9101950P 1222807-MIC5239-5.0YS 776-MIC5239-5.0YS MIC5239-5.0YS MIC5239-5.0YS MIC5239-5.0YS MIC5239-5.0YS MIC5239-5.0YS
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5239-5.0YS 5V 500MA Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; TO-261-4, TO-261AA Other; Sot-223 Other; SOT-223 Other; TO-261-4, TO-261AA Other; Tube Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data