Manufacturer: Microchip Technology
Win Source Part Number: 112640-MIC5219-3.0YM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-MLF (2x2)
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.6V @ 500mA
Operating Supply Current: 8μA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (2x2)
IC REG LINEAR 3V 500MA 6MLF Product overview: MIC5219-3.0YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5219-3.0YML-T
LDO Voltage Regulators 500mA Peak 1% Low Noise LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (2x2)
IC REG LINEAR 3V 500MA 6MLF
IC REG LINEAR 3V 500MA 6MLF
IC REG LINEAR 3V 500MA 6MLF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 112640-MIC5219-3.0YML-TR | 576-2766-2-ND | 776-MIC5219-3.0YML-TR | MIC5219-3.0YML-TR | MIC5219-3.0YML-TR | MIC5219-3.0YML-TR | MIC5219-3.0YML-TR | MIC5219-3.0YML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5219-3.0YML-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 500MA Voltage Regulator IC | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 6-MLF (2x2) | Other; 6-VDFN Exposed Pad, 6-MLF® | Other; Tape & Reel (TR) | Other; 6-VDFN Exposed Pad, 6-MLF® | Other; 6-VDFN Exposed Pad, 6-MLF® | |||
| Life Cycle Stage | Maturity; Active | Active |