Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-MSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-MSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-MSOP
IC REG LIN POS ADJ 500MA 8MSOP Product overview: MIC5239YMM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5239YMM-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 107403-MIC5239YMM-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.35V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Output Voltage: 1.24 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.35V @ 500mA (Typ)
Operating Supply Current: 45μA to 15mA
Maximum Output Voltage: 20V
Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity
IC REG LIN POS ADJ 500MA 8MSOP
IC REG LIN POS ADJ 500MA 8MSOP
LDO Voltage Regulators High Vin, Low Iq Regulator
IC REG LIN POS ADJ 500MA 8MSOP
IC REG LIN POS ADJ 500MA 8MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-4103-6-ND | 776-MIC5239YMM-TR | 107403-MIC5239YMM-TR | MIC5239YMM-TR | MIC5239YMM-TR | MIC5239YMM-TR | 536-MIC5239YMM-TR | MIC5239YMM-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5239YMM-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | IC REG LIN POS ADJ 500MA 8MSOP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; Tape & Reel (TR) | Other; 8-MSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable |