Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 500mA 8-SOIC
IC REG LINEAR 2.5V/3.3V 8SOIC
IC REG LINEAR 2.5V/3.3V 8SOIC
LDO Voltage Regulators 500mA 1% Low Noise LDO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5212-SJYM-TR-ND | MIC5212-SJYM-TR | MIC5212-SJYM-TR | MIC5212-SJYM-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |