Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 1076813-MIC5231-2.75
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 10mA
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-5
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 2.75V
Dropout Voltage-Max: 0.3V @ 10mA
Operating Supply Current: 4μA
PSRR: 50dB (100Hz)
Protection Operating Temperature: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.75V 10MA SOT23-5 Product overview: MIC5231-2.75YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.75V, 10MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.75V, 10MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5231-2.75YM5-
LDO Voltage Regulators Ultra Low Iq LDO Regulator
IC REG LINEAR 2.75V 10MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SOT-23-5
IC REG LINEAR 2.75V 10MA SOT23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-2771-1-ND | 1076813-MIC5231-2.75YM5-TR | 776-MIC5231-2.75YM5-TR | MIC5231-2.75YM5-TR | MIC5231-2.75YM5-TR | MIC5231-2.75YM5-TR | MIC5231-2.75YM5-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5231-2.75YM5-TR | 2.75V 10MA SOT23 Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | |||
| Output Voltage | 2.75 volts | 2.75 volts | 2.75 volts | 2.75 to ? volts | 2.75 volts |