Buck, Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 1.7A (Switch) TO-220-5
Manufacturer: Microchip Technology
Win Source Part Number: 1076622-MIC4575-5.0W
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck, Buck-Boost
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.7A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-220-5
Purpose: Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4V
Alternative Parts (Cross-Reference): LM2576T-005G; LM2575-5.0BT; MIC4575-5.0BT L3;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC REG BUCK BST 5V 1.7A TO220-5
Switching Voltage Regulators 200kHz 1.0A Step-down Regulator
IC REG BUCK BST 5V 1.7A TO220-5
Buck, Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 1.7A (Switch) TO-220-5
IC REG BUCK BST 5V 1.7A TO220-5
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-1531-5-ND | 1076622-MIC4575-5.0WT | MIC4575-5.0WT | MIC4575-5.0WT | MIC4575-5.0WT | MIC4575-5.0WT | MIC4575-5.0WT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4575-5.0WT | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck-Boost | Buck, Buck-Boost | Buck; Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | ||
| IOUT | 1.7 amps | 1.7 amps | 1.7 amps | 1.7 amps | 1.7 amps | 1.7 amps |