The MIC5238-1.1YD5-TR is an ultra-low voltage linear regulator designed to provide a stable output of 1.1V with a maximum output current of 150mA. It operates within an input voltage range of 1.5V to 6V and features a low dropout voltage of 310mV at full load. The device offers high output accuracy of ±2.0% across temperature variations and is stable with both ceramic and tantalum capacitors, making it suitable for compact applications. This regulator includes several protective features such as thermal shutdown, current limit protection, and reverse leakage protection. It also has a logic-level enable pin that allows for zero shutdown current when disabled, enhancing efficiency in battery-powered applications. The MIC5238-1.1YD5-TR is packaged in a compact SOT-23-5 form factor, suitable for space-constrained designs, and operates over a junction temperature range of -40°C to +125°C. It is ideal for use in portable devices such as PDAs, cellular phones, and low-power microprocessor power supplies.
IC REG LIN 1.1V 150MA TSOT23-5 Product overview: MIC5238-1.1YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.1V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5238-1.1YD5-T
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 788686-MIC5238-1.1YD
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: MIC5238
Output Voltage: 1.1V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA ~ 2.5mA
Protection Features: Over Current, Over Temperature
Manufacturer Package: TSOT-23-5
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.5V @ 150mA
Alternative Parts (Cross-Reference): ADP1712AUJZ-1.15R7; ADP1713AUJZ-1.15R7; LDK120M11R; R1161D111A-TR-FE;
Introduction Date: June 01, 2003
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
LDO Voltage Regulators 150mA Low Vo, Low Iq LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
IC REG LIN 1.1V 150MA TSOT23-5
IC REG LIN 1.1V 150MA TSOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC5238-1.1YD5-TR | 576-1832-2-ND | 788686-MIC5238-1.1YD5-TR | MIC5238-1.1YD5-TR | MIC5238-1.1YD5-TR | MIC5238-1.1YD5-TR | MIC5238-1.1YD5-TR |
| Product Name | 1.1V 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5238-1.1YD5-TR | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |||
| Output Voltage | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 to ? volts | 1.1 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| Dropout Voltage | 0.3100 volts | 0.5000 volts | 0.5000 volts |