The MIC4724YMME is a high-efficiency PWM buck (step-down) regulator capable of delivering up to 3A of output current. It operates within a supply voltage range of 3.0V to 6.0V and features an adjustable output voltage down to 1V. The device operates at a frequency of 2.0MHz and incorporates proprietary internal compensation, achieving a closed-loop bandwidth exceeding 200KHz. With efficiencies reaching up to 94%, the MIC4724YMME minimizes the need for external components and eliminates the requirement for a current sense resistor due to its low on-resistance internal p-channel MOSFET. The regulator supports a maximum duty cycle of 100%, making it suitable for low-dropout applications. It is housed in a 10-pin ePAD MSOP package and is designed to operate within a junction temperature range of -40°C to +125°C. Additional features include micropower shutdown, thermal shutdown, and current limit protection, enhancing its reliability in various applications such as FPGA/DSP/ASIC systems, broadband communications, and computing peripherals.
Manufacturer: Microchip Technology
Win Source Part Number: 1076639-MIC4724YMME
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Switching Voltage Regulators 3A 2MHz Buck Regulator
IC REG BUCK ADJ 3A 10MSOP
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
IC REG BUCK ADJUSTABLE 3A 10MSOP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1076639-MIC4724YMME | 576-3120-5-ND | MIC4724YMME | MIC4724YMME | MIC4724YMME | MIC4724YMME |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4724YMME | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 10-MSOP-EP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | Removed | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification |