IC REG LINEAR 2.5V 500MA SOT23-5 Product overview: MIC5216-2.5YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5216-2.5YM5-T
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 788671-MIC5216-2.5YM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: MIC5216
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3μA ~ 8μA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: SOT-23-5
Voltage Input MAX: 12V
Voltage Dropout (Maximum): 0.6V @ 500mA
Alternative Parts (Cross-Reference): TLV2217-25PWG4; TS5215CS25; TS5215CS25 RL; AS3819T5-2.5;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
IC REG LINEAR 2.5V 500MA SOT23-5
IC REG LINEAR 2.5V 500MA SOT23-5
LDO Voltage Regulators 500mA Peak 1% Low Noise LDO w/Flag
IC REG LINEAR 2.5V 500MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC5216-2.5YM5-TR | MIC5216-2.5YM5-TR-ND | 788671-MIC5216-2.5YM5-TR | MIC5216-2.5YM5-TR | MIC5216-2.5YM5-TR | 536-MIC5216-2.5YM5-TR | MIC5216-2.5YM5-TR | MIC5216-2.5YM5-TR |
| Product Name | 2.5V 500MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5216-2.5YM5-TR | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LINEAR 2.5V 500MA SOT23-5 | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 volts | 2.5 volts | ||
| IOUT | 0.1500 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| VIN | 12 volts | 12 volts | ? to 12 volts | 2.5 volts |