Microchip Technology, Inc. Voltage Regulators - DC DC Switching Regulators MIC4575WT

Description
Buck, Buck-Boost Switching Regulator IC Positive Adjustable 1.23V 1 Output 1.7A (Switch) TO-220-5
Request a Quote Datasheet
Description
Buck, Buck-Boost Switching Regulator IC Positive Adjustable 1.23V 1 Output 1.7A (Switch) TO-220-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 576-2342-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
576-2342-ND
Voltage Regulators - DC DC Switching Regulators 576-2342-ND
Buck, Buck-Boost Switching Regulator IC Positive Adjustable 1.23V 1 Output 1.7A (Switch) TO-220-5

Buck, Buck-Boost Switching Regulator IC Positive Adjustable 1.23V 1 Output 1.7A (Switch) TO-220-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4575WT - 023307-MIC4575WT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4575WT
023307-MIC4575WT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4575WT 023307-MIC4575WT
Manufacturer: Microchip Technology Win Source Part Number: 023307-MIC4575WT Packaging: Bulk Mounting: Through Hole Output Type: Adjustable Topology: Buck, Buck-Boost Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.7A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-220-5 Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 20V Minimum Input Voltage: 4V

Manufacturer: Microchip Technology
Win Source Part Number: 023307-MIC4575WT
Packaging: Bulk
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck, Buck-Boost
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.7A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-220-5
Purpose: Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 20V
Minimum Input Voltage: 4V

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MIC4575WT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MIC4575WT
Voltage Regulators - DC DC Switching Regulators MIC4575WT
Buck, Buck-Boost Switching Regulator IC Positive Adjustable 1.23V 1 Output 1.7A (Switch) TO-220-5

Buck, Buck-Boost Switching Regulator IC Positive Adjustable 1.23V 1 Output 1.7A (Switch) TO-220-5

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC4575WT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC4575WT
PMIC - Voltage Regulators - DC DC Switching Regulators MIC4575WT
IC REG BUCK BST ADJ 1.7A TO220-5

IC REG BUCK BST ADJ 1.7A TO220-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MIC4575WT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MIC4575WT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MIC4575WT
IC REG BUCK BST ADJ 1.7A TO220-5

IC REG BUCK BST ADJ 1.7A TO220-5

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
MIC4575WT
Switching Voltage Regulators MIC4575WT
Switching Voltage Regulators 200kHz 1.0A Step-down Regulator

Switching Voltage Regulators 200kHz 1.0A Step-down Regulator

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 576-2342-ND 023307-MIC4575WT MIC4575WT MIC4575WT MIC4575WT MIC4575WT
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4575WT Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck; Buck-Boost Buck, Buck-Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 TO-220
Output Voltage 1.23 to 20 volts 1.23 volts 1.23 to 20 volts 1.23 volts
IOUT 1.7 amps 1.7 amps 1.7 amps 1.7 amps 1.7 amps
Unlock Full Specs
to access all available technical data