Microchip Technology, Inc. 5V 500MA SOT23 Voltage Regulator IC MIC5216-5.0YM5-TR

Description
IC REG LINEAR 5V 500MA SOT23-5 Product overview: MIC5216-5.0YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5216-5.0YM5-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 500MA SOT23-5 Product overview: MIC5216-5.0YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5216-5.0YM5-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 500MA SOT23 Voltage Regulator IC
776-MIC5216-5.0YM5-TR
5V 500MA SOT23 Voltage Regulator IC 776-MIC5216-5.0YM5-TR
IC REG LINEAR 5V 500MA SOT23-5 Product overview: MIC5216-5.0YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5216-5.0YM5-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 500MA SOT23-5 Product overview: MIC5216-5.0YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5216-5.0YM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5216-5.0YM5-TR - 108034-MIC5216-5.0YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5216-5.0YM5-TR
108034-MIC5216-5.0YM5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5216-5.0YM5-TR 108034-MIC5216-5.0YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 108034-MIC5216-5.0YM 5-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 500mA Operating Supply Current: 3μA to 8μA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 108034-MIC5216-5.0YM5-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 500mA
Operating Supply Current: 3μA to 8μA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2757-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2757-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2757-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2757-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2757-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2757-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2757-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2757-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2757-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5216-5.0YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5216-5.0YM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5216-5.0YM5-TR
IC REG LINEAR 5V 500MA SOT23-5

IC REG LINEAR 5V 500MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5216-5.0YM5-TR
LDO Voltage Regulators MIC5216-5.0YM5-TR
LDO Voltage Regulators 500mA Peak 1% Low Noise LDO w/Flag

LDO Voltage Regulators 500mA Peak 1% Low Noise LDO w/Flag

Buy Now Datasheet
Voltage Regulators - Linear - MIC5216-5.0YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5216-5.0YM5-TR
Voltage Regulators - Linear MIC5216-5.0YM5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5216-5.0YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5216-5.0YM5-TR
PMIC - Voltage Regulators - Linear MIC5216-5.0YM5-TR
IC REG LINEAR 5V 500MA SOT23-5

IC REG LINEAR 5V 500MA SOT23-5

Supplier's Site Datasheet
IC REG LINEAR 5V 500MA SOT23-5 - 536-MIC5216-5.0YM5-TR - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 500MA SOT23-5
536-MIC5216-5.0YM5-TR
IC REG LINEAR 5V 500MA SOT23-5 536-MIC5216-5.0YM5-TR
IC REG LINEAR 5V 500MA SOT23-5

IC REG LINEAR 5V 500MA SOT23-5

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - MIC5216-5.0YM5-TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
MIC5216-5.0YM5-TR
Power Supply Chip >> Linear Voltage Regulators (LDO) MIC5216-5.0YM5-TR
75dB@(120Hz) 500mA null 5V Positive electrode 12V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

75dB@(120Hz) 500mA null 5V Positive electrode 12V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5216-5.0YM5-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5216-5.0YM5-TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5216-5.0YM5-TR
IC REG LINEAR 5V 500MA SOT23-5

IC REG LINEAR 5V 500MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC5216-5.0YM5-TR 108034-MIC5216-5.0YM5-TR 576-2757-2-ND MIC5216-5.0YM5-TR MIC5216-5.0YM5-TR MIC5216-5.0YM5-TR MIC5216-5.0YM5-TR 536-MIC5216-5.0YM5-TR MIC5216-5.0YM5-TR MIC5216-5.0YM5-TR
Product Name 5V 500MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5216-5.0YM5-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear IC REG LINEAR 5V 500MA SOT23-5 Power Supply Chip >> Linear Voltage Regulators (LDO) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 SOT23 SOT23; Other; SC-74A, SOT-753
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 to ? volts 5 volts 5 volts 5 volts
IOUT 0.1500 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 12 volts 12 volts 12 volts ? to 12 volts 2.5 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data