Manufacturer: Microchip Technology
Win Source Part Number: 113859-MIC5235-3.3YM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.31V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 35μA to 4mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC REG LINEAR 3.3V 150MA SOT23-5 Product overview: MIC5235-3.3YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5235-3.3YM5-T
LDO Regulator Pos 3.3V 0.15A
LDO Regulator Pos 3.3V 0.15A
LDO Regulator Pos 3.3V 0.15A
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 3.3V 150MA SOT23-5
IC REG LINEAR 3.3V 150MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
LDO Voltage Regulators High Vin, Low Iq Regulator
150mA Fixed 3.3V Positive electrode 24V SOT-23-5 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 3.3V 150MA SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 113859-MIC5235-3.3YM5-TR | 776-MIC5235-3.3YM5-TR | 9101739P | 9101739 | 576-2784-1-ND | MIC5235-3.3YM5-TR | MIC5235-3.3YM5-TR | MIC5235-3.3YM5-TR | MIC5235-3.3YM5-TR | MIC5235-3.3YM5-TR | MIC5235-3.3YM5-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5235-3.3YM5-TR | 3.3V 150MA SOT23 Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||||||
| Output Polarity | Positive | Positive | Positive | Positive | |||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | SOT23; Other; SOT-23-5 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23 | SOT23; Other; Sot-23 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | SOT23 | SOT23; Other; SC-74A, SOT-753 | |||
| Life Cycle Stage | Maturity; Active | Active |