Linear Voltage Regulator IC Positive Fixed 2 Output 80mA, 80mA SOT-23-6
Linear Voltage Regulator IC Positive Fixed 2 Output 80mA, 80mA SOT-23-6
Linear Voltage Regulator IC Positive Fixed 2 Output 80mA, 80mA SOT-23-6
IC REG LINEAR 3.3V/3.3V SOT23-6 Product overview: MIC5211-3.3YM6-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5211-3.3YM6-T
Manufacturer: Microchip Technology
Win Source Part Number: 1076785-MIC5211-3.3Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 80mA, 80mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V, 3.3V
Dropout Voltage-Max: 0.5V @ 50mA, 0.5V @ 50mA
Operating Supply Current: 450μA to 1.2mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.3V/3.3V SOT23-6
IC REG LINEAR 3.3V/3.3V SOT23-6
LDO Voltage Regulators Dual uCap 50mA LDO
Linear Voltage Regulator IC Positive Fixed 2 Output 80mA, 80mA SOT-23-6
IC REG LDO 3.3V 80MA SOT23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-2748-1-ND | 776-MIC5211-3.3YM6-TR | 1076785-MIC5211-3.3YM6-TR | MIC5211-3.3YM6-TR | MIC5211-3.3YM6-TR | MIC5211-3.3YM6-TR | MIC5211-3.3YM6-TR | 536-MIC5211-3.3YM6-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V SOT23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5211-3.3YM6-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | IC REG LDO 3.3V 80MA SOT23-6 |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | |||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-6 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable |