Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
IC REG LINEAR 3.6V 500MA 8MSOP
LDO Voltage Regulators 500mA Peak 1% Low Noise LDO
IC REG LINEAR 3.6V 500MA 8MSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5219-3.6YMM-TR-ND | MIC5219-3.6YMM-TR | MIC5219-3.6YMM-TR | MIC5219-3.6YMM-TR | MIC5219-3.6YMM-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |