Manufacturer: Microchip Technology
Win Source Part Number: 1076816-MIC5231-3.3Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 10mA
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-5
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.3V @ 10mA
Operating Supply Current: 4μA
PSRR: 50dB (100Hz)
Protection Operating Temperature: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SOT-23-5
IC REG LINEAR 3.3V 10MA SOT23-5 Product overview: MIC5231-3.3YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 10MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 10MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5231-3.3YM5-T
LDO Voltage Regulators Ultra Low Iq LDO Regulator
IC REG LINEAR 3.3V 10MA SOT23-5
IC REG LINEAR 3.3V 10MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SOT-23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1076816-MIC5231-3.3YM5-TR | 576-2772-1-ND | 776-MIC5231-3.3YM5-TR | MIC5231-3.3YM5-TR | MIC5231-3.3YM5-TR | MIC5231-3.3YM5-TR | MIC5231-3.3YM5-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5231-3.3YM5-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 10MA SOT23 Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | |||
| Life Cycle Stage | Maturity; Active | Active | |||||
| Special Features | Enable | Enable |