Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-MSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-MSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-MSOP
LDO Voltage Regulators 150mA, Low Iq LDO
IC REG LIN POS ADJ 150MA 8MSOP
IC REG LIN POS ADJ 150MA 8MSOP
IC REG LDO ADJ 0.15A 8MSOP
IC REG LIN POS ADJ 150MA 8MSOP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5236YMM-TR-ND | MIC5236YMM-TR | MIC5236YMM-TR | MIC5236YMM-TR | 536-MIC5236YMM-TR | MIC5236YMM-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LDO ADJ 0.15A 8MSOP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |