"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
IC REG BUCK ADJUSTABLE 3A 10MSOP
Switching Voltage Regulators 3A 2MHz Buck Regulator
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
IC REG BUCK ADJ 3A 10MSOP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC4724YMME-TR-ND | MIC4724YMME-TR | MIC4724YMME-TR | MIC4724YMME-TR | MIC4724YMME-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Exposed Pad | |||
| Output Voltage | 1 to 5.5 volts | 1 to 5.5 volts | 1 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps |