Win Source Part Number: 1018992-MIC45116-1YM
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: HyperLight Load®
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 600kHz
Voltage - Output (Max): 17V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: 52-PowerBFQFN
Supplier Device Package: 52-QFN (8x8)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-4915-1,576-4915-
Base Product Number: MIC45116
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 52-PowerBFQFN
IC REG BUCK ADJUSTABLE 6A 52QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 52-PowerBFQFN
IC REG BUCK ADJ 6A 52QFN
Switching Voltage Regulators 20V, 6A Hyper Light Load Module
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1018992-MIC45116-1YMP-TR | 576-4915-2-ND | MIC45116-1YMP-TR | MIC45116-1YMP-TR | MIC45116-1YMP-TR | MIC45116-1YMP-TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Tape & Reel | Other; 52-PowerBFQFN | Other; 52-PowerBFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 600 kHz | 600 kHz | 600 kHz | 600 kHz | 600 kHz |