Manufacturer: Microchip Technology
Win Source Part Number: 1076808-MIC5219YMM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): Adjustable
Dropout Voltage-Max: 0.6V @ 500mA
Operating Supply Current: 8μA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): LT3010EMS8E#TRPBF; MIC5219YMM; MIC5219BMM;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-MSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-MSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-MSOP
IC REG LIN POS ADJ 500MA 8MSOP Product overview: MIC5219YMM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5219YMM-TR can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 500MA 8MSOP
IC REG LIN POS ADJ 500MA 8MSOP
LDO Voltage Regulators 500mA Peak 1% Low Noise LDO
IC REG LIN POS ADJ 500MA 8MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1076808-MIC5219YMM-TR | MIC5219YMM-TR-ND | 776-MIC5219YMM-TR | MIC5219YMM-TR | MIC5219YMM-TR | MIC5219YMM-TR | MIC5219YMM-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5219YMM-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 8-MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; Tape & Reel (TR) | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | ||
| Life Cycle Stage | Maturity; Active | ||||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable |