Linear Voltage Regulator IC Positive Fixed 1 Output 10mA 6-DFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA 6-DFN (2x2)
IC REG LINEAR 1.2V 10MA 6MLF
IC REG LINEAR 1.2V 10MA 6MLF
LDO Voltage Regulators 10mA Ultra Low Iq Single uCap LDO
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-1592-2-ND | MIC5232-1.2YML-TR | MIC5232-1.2YML-TR | MIC5232-1.2YML-TR | MIC5232-1.2YML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad, 6-MLF® | Other; 6-VDFN Exposed Pad, 6-MLF® | |||
| Special Features | Reverse Voltage Protection | Enable |