Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5219-2.5YM5-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2758-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2758-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2758-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2758-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2758-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2758-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2758-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2758-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2758-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.5V 500MA SOT23 Voltage Regulator IC
776-MIC5219-2.5YM5-TR
2.5V 500MA SOT23 Voltage Regulator IC 776-MIC5219-2.5YM5-TR
IC REG LINEAR 2.5V 500MA SOT23-5 Product overview: MIC5219-2.5YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5219-2.5YM5-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 500MA SOT23-5 Product overview: MIC5219-2.5YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5219-2.5YM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5219-2.5YM5-TR - 788673-MIC5219-2.5YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5219-2.5YM5-TR
788673-MIC5219-2.5YM5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5219-2.5YM5-TR 788673-MIC5219-2.5YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 788673-MIC5219-2.5YM 5-TR Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 500mA Family Name: MIC5219 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 8μA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: SOT-23-5 Voltage Input MAX: 12V Voltage Dropout (Maximum): 0.6V @ 500mA Alternative Parts (Cross-Reference): AP2210K-2.5TRE1; TS5215CX525 RF; AP2210K-2.5TRG1; TS5215CX525; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788673-MIC5219-2.5YM5-TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: MIC5219
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8μA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: SOT-23-5
Voltage Input MAX: 12V
Voltage Dropout (Maximum): 0.6V @ 500mA
Alternative Parts (Cross-Reference): AP2210K-2.5TRE1; TS5215CX525 RF; AP2210K-2.5TRG1; TS5215CX525;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear - MIC5219-2.5YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5219-2.5YM5-TR
Voltage Regulators - Linear MIC5219-2.5YM5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5219-2.5YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5219-2.5YM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5219-2.5YM5-TR
IC REG LINEAR 2.5V 500MA SOT23-5

IC REG LINEAR 2.5V 500MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC5219-2.5YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5219-2.5YM5-TR
PMIC - Voltage Regulators - Linear MIC5219-2.5YM5-TR
IC REG LINEAR 2.5V 500MA SOT23-5

IC REG LINEAR 2.5V 500MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5219-2.5YM5-TR
LDO Voltage Regulators MIC5219-2.5YM5-TR
LDO Voltage Regulators 500mA Peak 1% Low Noise LDO

LDO Voltage Regulators 500mA Peak 1% Low Noise LDO

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5219-2.5YM5-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5219-2.5YM5-TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5219-2.5YM5-TR
IC REG LINEAR 2.5V 500MA SOT23-5

IC REG LINEAR 2.5V 500MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 576-2758-6-ND 776-MIC5219-2.5YM5-TR 788673-MIC5219-2.5YM5-TR MIC5219-2.5YM5-TR MIC5219-2.5YM5-TR MIC5219-2.5YM5-TR MIC5219-2.5YM5-TR MIC5219-2.5YM5-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 500MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5219-2.5YM5-TR Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR) SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3973SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 1 amps
VIN 4.5 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - CAT6221-SFTD-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.3000 amps
View Details
Battery Chargers - BQ24161RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2412913 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details