The MIC4575-3.3WT is a step-down (buck) switching regulator designed for efficient voltage regulation. It operates at a fixed frequency of 200 kHz and provides a stable output voltage of 3.3V with a maximum output current of 1A. The device supports a wide input voltage range from 4V to 24V, making it suitable for various applications. It features a guaranteed output voltage tolerance of ±3% under specified line and load conditions, ensuring reliable performance. This regulator is designed to require minimal external components, which simplifies circuit design. In shutdown mode, it consumes less than 200 µA of current, enhancing energy efficiency. The MIC4575 also includes built-in protections such as thermal shutdown and cycle-by-cycle current limiting, which safeguard the device during fault conditions. It is available in TO-220 and DDPAK packages, suitable for industrial temperature ranges. This product is ideal for applications such as battery chargers, on-card switching regulators, and efficient pre-regulators for linear regulators.
Manufacturer: Microchip Technology
Win Source Part Number: 1076621-MIC4575-3.3W
Packaging: Bulk
Mounting: Through Hole
Output Type: Fixed
Topology: Buck, Buck-Boost
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.7A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-220-5
Purpose: Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Buck, Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.7A (Switch) TO-220-5
Switching Voltage Regulators 200kHz 1.0A Step-down Regulator
IC REG BUCK BST 3.3V 1.7A TO220
IC REG BCK BST 3.3V 1.7A TO220-5
Buck, Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.7A (Switch) TO-220-5
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1076621-MIC4575-3.3WT | 576-2340-ND | MIC4575-3.3WT | MIC4575-3.3WT | MIC4575-3.3WT | MIC4575-3.3WT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4575-3.3WT | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck, Buck-Boost | Buck; Buck-Boost | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | TO-220; Other; TO-220-5 | ||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification |