Manufacturer: Microchip Technology
Win Source Part Number: 788691-MIC5249-3.3YM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Configuration: Positive
Output Current: 300mA
Family Name: MIC5249
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: 8-MSOP
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.6V @ 300mA
Alternative Parts (Cross-Reference): MAX1806EUA33-T; XC6215B332HR-G; XC6215P332HR; XC6215P332HR-G;
Introduction Date: January 01, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP
IC REG LINEAR 3.3V 300MA 8MSOP Product overview: MIC5249-3.3YMM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5249-3.3YMM-T
IC REG LINEAR 3.3V 300MA 8MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP
IC REG LINEAR 3.3V 300MA 8MSOP
LDO Voltage Regulators 150mA High-PSRR uCap LDO
IC REG LINEAR 3.3V 300MA 8MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 788691-MIC5249-3.3YMM-TR | MIC5249-3.3YMM-TR-ND | 776-MIC5249-3.3YMM-TR | MIC5249-3.3YMM-TR | MIC5249-3.3YMM-TR | MIC5249-3.3YMM-TR | MIC5249-3.3YMM-TR | 536-MIC5249-3.3YMM-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5249-3.3YMM-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 300MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | IC REG LINEAR 3.3V 300MA 8MSOP |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; Tape & Reel (TR) | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | ||
| Special Features | Input Overcurrent Protection; Enable, Reset | Input Overcurrent Protection | Enable, Reset |