Texas Instruments Datasheets for Amplifier and Comparator Chips
Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more
| Product Name | Notes |
|---|---|
| 1.5 GHz Fully Differential Amplifier 8-SOIC -40 to 85 | |
| 1.5 GHz Fully Differential Amplifier 8-WSON -40 to 85 | |
| 190MHz Rail-to-Rail Output Amplifier with Disable 6-SOT-23 -40 to 85 | |
| 190MHz Rail-to-Rail Output Amplifier with Disable 8-SOIC -40 to 85 | |
| 2.8 GHz Ultra Linear Fully Differential Amplifier 14-UQFN -40 to 125 | |
| 250 MHz, 2.4V CMOS Operational Amplifier with Shutdown 6-SC70 -40 to 85 | |
| 2:1 High Speed Video Multiplexer 8-SOIC -40 to 85 | |
| 300 mA High Speed Buffer with Adjustable Current Limit 7-DDPAK/TO-263 -40 to 125 | |
| 300 mA High Speed Buffer with Adjustable Current Limit 8-SO PowerPAD -40 to 125 | |
| 44V Dual High Performance, High Fidelity Audio Operational Amplifier 8-PDIP -40 to 85 | |
| 44V Dual High Performance, High Fidelity Audio Operational Amplifier 8-SOIC -40 to 85 | |
| 4:1 High Speed Video Multiplexer 14-SOIC -40 to 85 | |
| 600 MHz, Digital Controlled, Variable Gain Amplifier 16-WQFN -40 to 85 | |
| 7-GHz, Ultra-Wideband, Fully Differential Amplifier 14-UQFN -40 to 85 | |
| 8GHz Ultra Wideband Fully Differential Amplifier 14-UQFN -40 to 85 | |
| 900 MHz Fully Differential Amplifier with Output Limiting Clamp 8-SO PowerPAD -40 to 125 | |
| 900 MHz Fully Differential Amplifier with Output Limiting Clamp 8-WSON -40 to 125 | |
| 900 MHz, Digitally Controlled, Variable Gain Amplifier 16-WQFN -40 to 85 | |
| 900MHz Voltage Feedback Op Amp 5-SOT-23 -40 to 85 | |
| 900MHz Voltage Feedback Op Amp 8-SOIC -40 to 85 | |
| Automotive Dual 130 MHz, 1.25 mA RRIO Operational Amplifiers 8-SOIC -40 to 105 | |
| Automotive u-Power, Rail-to-Rail CMOS Comparators w/ Open-Drain/Push-Pull Outputs & TinyPak Package 5-SOT-23 -40 to 85 | |
| CMOS Dual Operational Amplifier 8-PDIP -40 to 85 | |
| CMOS Dual Operational Amplifier 8-PDIP 0 to 70 | |
| CMOS Dual Operational Amplifier 8-SOIC -40 to 85 | |
| CMOS Dual Operational Amplifier 8-SOIC 0 to 70 | |
| CMOS Quad Operational Amplifier 14-PDIP -40 to 85 | |
| CMOS Quad Operational Amplifier 14-PDIP 0 to 70 | |
| CMOS Quad Operational Amplifier 14-SOIC -40 to 85 | |
| CMOS Quad Operational Amplifier 14-SOIC 0 to 70 | |
| Differential, High Speed Op Amp 8-SOIC -40 to 85 | |
| Differential, High Speed Op Amp 8-VSSOP -40 to 125 | |
| Differential, High Speed Op Amp 8-VSSOP -40 to 85 | |
| Dual 130 MHz, 1.25 mA RRIO Operational Amplifiers 8-SOIC -40 to 125 | |
| Dual CMOS Rail-to-Rail Input and Output Operational Amplifier 8-SOIC -40 to 125 | |
| Dual High Fidelity Audio Operational Amplifier 8-SOIC -40 to 85 | |
| Dual High Performance, High Fidelity Audio Operational Amplifier 8-PDIP -40 to 85 | |
| Dual High Performance, High Fidelity Audio Operational Amplifier 8-SOIC -40 to 85 | |
| Dual High Performance, High Fidelity Audio Operational Amplifier 8-TO-99 -40 to 85 | |
|
LMC6762 Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output -- LMC6762AIM/NOPB
|
Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output 8-SOIC -40 to 85 |
| Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output 8-PDIP -40 to 85 | |
|
LMC6772 Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output -- LMC6772AIM/NOPB
|
Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output 8-SOIC -40 to 85 |
| Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output 8-VSSOP -40 to 125 | |
| Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output 8-VSSOP -40 to 85 | |
| Dual Wideband, Low Noise, 160MHz, Operational Amplifiers 8-SOIC -40 to 85 | |
| Dual Wideband, Low Noise, 160MHz, Operational Amplifiers 8-VSSOP -40 to 85 | |
| Dual Wideband, Low Noise, Voltage Feedback Op Amp 10-CFP -55 to 125 | |
| Dual Wideband, Low Noise, Voltage Feedback Op Amp 8-CDIP -55 to 125 | |
| Dual Wideband, Low Noise, Voltage Feedback Op Amp 8-SOIC -40 to 85 | |
| Four-Channel Laser Diode Driver with Dual Output 28-UQFN -40 to 85 | |
| High Current, Low Distortion Rail-to-Rail Output Audio Operational Amplifier 8-MSOP-PowerPAD -40 to 85 | |
| High Performance Dual DVGA 32-WQFN -40 to 85 | |
| High Performance Quad DVGA 54-WQFN -40 to 85 | |
| High performance Quad DVGA with quick power down mode 54-WQFN -40 to 85 | |
| High Performance, High Fidelity Rail-to-Rail Input/Output Audio Operational Amplifier 8-SOIC -40 to 85 | |
| High Performance, High Fidelity, Fully-Differential Audio Operational Amplifier 8-SO PowerPAD -40 to 85 | |
| High Performance, High Fidelity, High Current Audio Buffer 5-DDPAK/TO-263 -40 to 85 | |
| High-Speed, Closed-Loop Buffer 5-SOT-23 -40 to 85 | |
| High-Speed, Closed-Loop Buffer 8-SOIC -40 to 85 | |
| Low Distortion 1.2 GHz Differential Driver 16-WQFN -40 to 85 | |
| Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier 5-SOT-23 -40 to 85 | |
| Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier 8-SOIC -40 to 85 | |
| Low Power, Low Noise IF and Baseband Dual 16 bit ADC Driver With Digitally Controlled Gain 32-WQFN -40 to 85 | |
| Quad CMOS Rail-to-Rail Input and Output Operational Amplifier 14-SOIC -40 to 125 | |
| Quad High Performance, High Fidelity Audio Operational Amplifier 14-TSSOP -40 to 85 | |
| Rail-to-Rail Input and Output, 2.7V Op Amp in micro SMD package with Shutdown 8-DSBGA -40 to 85 | |
| Rail-to-Rail Input and Output, 2.7V Op Amp in micro SMD package with Shutdown 8-VSSOP -40 to 85 | |
| Single 130 MHz, 1.25 mA RRIO Operational Amplifiers 6-SOT -40 to 125 | |
| Single Supply 345 MHz Rail-to-Rail Output Amplifier 6-SOT -40 to 125 | |
| Single Supply, Dual 345 MHz Rail-to-Rail Output Amplifier 8-SOIC -40 to 125 | |
| Single/ Dual Ultra Low Noise Wideband Operational Amplifier 5-SOT-23 -40 to 125 | |
| Single/ Dual Ultra Low Noise Wideband Operational Amplifier 8-SOIC -40 to 125 | |
| Single/ Dual Ultra Low Noise Wideband Operational Amplifier 8-VSSOP -40 to 125 | |
| TFT-LCD Single, 16V, Rail-to-Rail High Output Operational Amplifier 5-SOT-23 -40 to 85 | |
| Tiny CMOS Comparator with Rail-to-Rail Input 5-SOT-23 -40 to 85 | |
| Tiny CMOS Comparator with Rail-to-Rail Input 8-SOIC -40 to 85 | |
| Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output 5-SOT-23 -40 to 85 | |
| Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output 8-SOIC -40 to 85 | |
| Tiny CMOS Operational Amplifier with Rail-to-Rail Input and Output 5-SOT-23 -40 to 85 | |
| Tiny Low power Operational Amplifier with Rail-to-Rail Input and Output 5-SOT-23 -40 to 125 | |
| Tiny Low Power Operational Amplifier with Rail-to-Rail Input and Output 5-SOT-23 -40 to 85 | |
| Triple 2:1 Video Multiplexer 16-SSOP -40 to 85 | |
| u-Power, Rail-to-Rail CMOS Comparators w/ Open-Drain/Push-Pull Outputs & TinyPak Package 5-SOT-23 -40 to 85 | |
| u-Power, Rail-to-Rail CMOS Comparators w/ Open-Drain/Push-Pull Outputs & TinyPak Package 8-SOIC -40 to 85 | |
| Ultra-Low Noise, High-Speed Operational Amplifier with Shutdown 5-SOT-23 -40 to 125 | |
| Ultra-Low Noise, High-Speed Operational Amplifier with Shutdown 8-WSON -40 to 125 | |
| Wideband, Low Power, Linear Variable Gain Amplifier 14-SOIC -40 to 85 | |
| Wideband, Low Power, Linear Variable Gain Amplifier 14-TSSOP -40 to 85 | |
| Wideband, Low Power, Linear-in-dB Variable Gain Amplifier 14-SOIC -40 to 85 | |
| Wideband, Low Power, Linear-in-dB Variable Gain Amplifier 14-TSSOP -40 to 85 | |
| Wideband, Low Power, Linear-in-dB, Variable Gain Amplifier 8-SOIC -40 to 85 | |
| Wideband, Low Power, Linear-in-dB, Variable Gain Amplifier 8-VSSOP -40 to 85 | |
| Wideband, Low Power, Variable Gain Amplifier 8-SOIC -40 to 85 | |
| Wideband, Low Power, Variable Gain Amplifier 8-VSSOP -40 to 85 |
| << Prev | Next >> |