Single/ Dual Ultra Low Noise Wideband Operational Amplifier 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1055301-LMH6626MM/NO
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 85MHz
Amplifier Type: Voltage Feedback
Slew Rate: 360 V/μs
Current - Input Bias: 13μA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 12mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 1.3GHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 500uV Offset-Max, 80MHz Band Width, BIPolar, PDSO8
Dual Op Amp, 1.6GHz GBW, 80MHz BW, 360V/µs SR, VSSOP Product overview: LMH6626MM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.6GHz, 80MHz, 360V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.6GHz, 80MHz, 360V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6626MM/NOPB can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 8-VSSOP
Voltage Feedback Amplifier 2 Circuit 8-VSSOP
Voltage Feedback Amplifier 2 Circuit 8-VSSOP
IC OPAMP VFB 2 CIRCUIT 8VSSOP
Voltage Feedback Amplifier 2 Circuit 8-VSSOP
OP AMP, 80MHZ, 290V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:80MHz; Slew Rate:290V/µs; Supply Voltage Range:5V to 12V, ± 2.5V to ± 6V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Operational Amplifiers - Op Amps SINGLE/DUAL ULT LOW NOISE WDBD OP AMP
IC OPAMP VFB 2 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6626MM/NOPB | 1055301-LMH6626MM/NOPB | LMH6626MM/NOPB | 687-LMH6626MM/NOPB | LMH6626MM/NOPBTR-ND | LMH6626MM/NOPB | LMH6626MM/NOPB | 26AJ6989 | LMH6626MM/NOPB | LMH6626MM/NOPB |
| Product Name | LMH6626 Single/ Dual Ultra Low Noise Wideband Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6626MM/NOPB | Dual 1.6GHz 80MHz 360V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op Amp, 80Mhz, 290V/us, Vssop-8; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 10 V/V | |||||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 6 volts | 5 volts | 2.5 to 12 volts | |||||
| VOS | 0.5000 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||||
| Quiescent Current (IQ) | 16000 microamps |