Wideband, Low Power, Linear Variable Gain Amplifier 14-TSSOP -40 to 85
135MHz VGA IC, 1-Ch, 6.6nV/rtHz, 1800V/µs, TSSOP Product overview: LMH6503MT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 135MHz, 1800V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 135MHz, 1800V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6503MT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1201444-LMH6503MT
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 135MHz
Supply Current: 37mA
Amplifier Type: Variable Gain
Slew Rate: 1800V/μs
Current - Input Bias: 11μA
Current - Output / Channel: 90mA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): LMH6503MTX/NOPB; LMH6503MTX; LMH6503MAX;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: LMH6503
Manufacturer Pack Quantity: 94
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 5V ~ 12V, ±2.5V ~ 6V
Variable Gain Amplifier 1 Circuit 14-TSSOP
IC VARIABLE GAIN 1 CIRC 14TSSOP
IC VARIABLE GAIN 1 CIRC 14TSSOP
Variable Gain Amplifier 1 Circuit 14-TSSOP
Variable Gain Amplifier 1 Circuit 14-TSSOP
Variable Gain Amplifier 1 Circuit 14-TSSOP
Special Purpose Amplifiers Wideband, Low Power, Linear Variable Gain Amplifier 14-TSSOP -40 to 85
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6503MT | 687-LMH6503MT | 1201444-LMH6503MT | LMH6503MT-ND | LMH6503MT | LMH6503MT | LMH6503MT | LMH6503MT | LMH6503MT |
| Product Name | LMH6503 Wideband, Low Power, Linear Variable Gain Amplifier | 135MHz 1800V TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6503MT | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers |
| Device Type | Variable Gain Amplifiers | ||||||||
| Package Type | SOIC,TSSOP | Rail/Tube | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | 14-TSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 12 volts | ||||||
| Slew Rate | 1800 V/µs | 1800 V/µs | 1800 V/µs | 0.0018 V/µs | 1800 V/µs | 1800 V/µs | |||
| Bandwidth | 135 MHz | 135 MHz | 135 MHz | 135 MHz | 135 MHz |