Texas Instruments 90MHz SOIC Operational Amplifier IC LMH6639MAX

Description
OP-AMP, 7000uV OFFSET-MAX, 90MHz BAND WIDTH, PDSO8, SOIC-8 Product overview: LMH6639MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 90MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6639MAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OP-AMP, 7000uV OFFSET-MAX, 90MHz BAND WIDTH, PDSO8, SOIC-8 Product overview: LMH6639MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 90MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6639MAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
90MHz SOIC Operational Amplifier IC - 687-LMH6639MAX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
90MHz SOIC Operational Amplifier IC
687-LMH6639MAX
90MHz SOIC Operational Amplifier IC 687-LMH6639MAX
OP-AMP, 7000uV OFFSET-MAX, 90MHz BAND WIDTH, PDSO8, SOIC-8 Product overview: LMH6639MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 90MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6639MAX can be used for catalog matching and distributor lookup.

OP-AMP, 7000uV OFFSET-MAX, 90MHz BAND WIDTH, PDSO8, SOIC-8 Product overview: LMH6639MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 90MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6639MAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6639MAX - 206442-LMH6639MAX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6639MAX
206442-LMH6639MAX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6639MAX 206442-LMH6639MAX
Manufacturer: Texas Instruments Win Source Part Number: 206442-LMH6639MAX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 228MHz Amplifier Type: Voltage Feedback Slew Rate: 200 V/μs Current - Input Bias: 1.4μA Voltage - Input Offset: 1.3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V Operating Supply Current: 4.18mA Channel Output Current: 112mA Gain Bandwidth Product (GBP): 90MHz Alternative Parts (Cross-Reference): AD8027ARZ; LMH6647MA; LMH6647MA/NOPB; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Portable Devices, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 206442-LMH6639MAX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 228MHz
Amplifier Type: Voltage Feedback
Slew Rate: 200 V/μs
Current - Input Bias: 1.4μA
Voltage - Input Offset: 1.3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V
Operating Supply Current: 4.18mA
Channel Output Current: 112mA
Gain Bandwidth Product (GBP): 90MHz
Alternative Parts (Cross-Reference): AD8027ARZ; LMH6647MA; LMH6647MA/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Portable Devices, Sensing & Instrumentation

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-LMH6639MAX 206442-LMH6639MAX
Product Name 90MHz SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6639MAX
Supply Voltage (VS) 3 to 12 volts 3 to 12 volts
Slew Rate 172 V/µs 200 V/µs
Bandwidth 86 MHz 90 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2413464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details
Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD548SQ - Lingto Electronic Limited
Specs
Source Current (IS) 0.1700 milliamps
View Details
TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088106Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers