The LME49723 is a dual high-fidelity audio operational amplifier optimized for high-performance audio applications, available in an 8-lead narrow SOIC package. It operates over a supply range of ±2.5V to ±17V, features a slew rate of ±8V/μs, a gain bandwidth product of 17MHz, and an input noise density of 3.6nV/√Hz. The device exhibits THD+N of 0.0002% and can drive 600Ω loads with an output current of ±26mA. It offers 100dB typical PSRR and CMRR, and maintains stable operation at unity gain. The part is rated for operation from -40°C to 85°C and includes output short-circuit protection.
Dual High Fidelity Audio Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 754295-LME49723MA/NO
Packaging: Tube
Mounting Style: SMD
Supply Current: 6.7mA
Amplifier Type: Audio
Slew Rate: 8V/μs
Gain Bandwidth Product: 19MHz
Current - Input Bias: 200nA
Voltage - Input Offset: 300μV
Current - Output / Channel: 25mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: LME49723
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±2.5V ~ 17V
LME49723 DUAL HIGH FIDELITY AUDI Product overview: LME49723MA/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LME49723MA/NOPB can be used for catalog matching and distributor lookup.
LME49723 Dual High Fidelity Audio Operational Amplifier
Audio Amplifier 2 Circuit 8-SOIC
IC AUDIO 2 CIRCUIT 8SOIC
OP AMP, DUAL, 19MHZ, 8V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:19MHz; Slew Rate:8V/µs; Supply Voltage Range:± 2.5V to ± 17V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC AUDIO 2 CIRCUIT 8SOIC
Audio Amplifiers Dual Audio Op Amp
Audio Amplifier 2 Circuit 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LME49723MA/NOPB | 754295-LME49723MA/NOPB | 687-LME49723MA/NOPB | LME49723MA/NOPB | 296-47707-ND | LME49723MA/NOPB | 29AH6111 | LME49723MA/NOPB | LME49723MA/NOPB | LME49723MA/NOPB |
| Product Name | LME49723 Dual High Fidelity Audio Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LME49723MA/NOPB | Dual Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, Dual, 19Mhz, 8V/us, Soic-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 34 volts | 2.5 to 17 volts | 2.5 to 17 volts | 5 volts | ||||||
| Quiescent Current (IQ) | 3750 microamps | |||||||||
| GBW | 17 MHz | 19 MHz | 19 MHz | |||||||
| Slew Rate | 8 V/µs | 8 V/µs | 8 V/µs | 8 V/µs | 8 V/µs | 8.00E-6 V/µs | 8 V/µs |