Voltage Feedback Amplifier 1 Circuit Diesale
IC OPAMP VFB 1 CIRCUIT DIESALE
IC OPAMP VFB 1 CIRCUIT DIESALE
IC OPAMP VFB 1 CIRCUIT DIESALE
| Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6629 MDC | 815-LMH6629 MDC | LMH6629 MDC | LMH6629 MDC |
| Product Name | Instrumentation, OP Amps, Buffer Amps | IC OPAMP VFB 1 CIRCUIT DIESALE | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | |||
| Source Current (IS) | 15.5 milliamps | 15.5 milliamps | ||
| VOS | 0.1500 millivolts | |||
| IBIAS | 15 µA | |||
| Slew Rate | 1600 V/µs | 0.0016 V/µs |