1.5GHz Op Amp, 100uV Vos, 95MHz BW, SOIC-8, 1-Ch Product overview: LMH6624MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, 95MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5GHz, 95MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6624MAX can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1201519-LMH6624MAX
Packaging: Tape and Reel
Mounting Style: SMD
-3db Bandwidth: 95MHz
Supply Current: 12mA
Amplifier Type: Voltage Feedback
Slew Rate: 400V/μs
Gain Bandwidth Product: 1.5GHz
Current - Input Bias: 13μA
Voltage - Input Offset: 100μV
Current - Output / Channel: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: LMH6624
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 5V ~ 12V, ±2.5V ~ 6V
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMH6624MAX | LMH6624MAX-ND | 1201519-LMH6624MAX | LMH6624MAX | LMH6624MAX | LMH6624MAX |
| Product Name | 1.5GHz 95MHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Newest Parts - LMH6624MAX | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 6 volts | 5 volts | ||||
| Slew Rate | 400 V/µs | 400 V/µs | 400 V/µs | 4.00E-4 V/µs | ||
| Bandwidth | 1500 MHz | 95 MHz | 95 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount |