Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6560MAX/NOPB LMH6560MAX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 923367-LMH6560MAX/NO PB Series: LMH® Operating Temperature Range: -40°C ~ 85°C Features: Buffer Amplifier 4 Circuit - 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LMH6560 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: LMH6560MAX, LMH6560MAX-ND, LMH6560MAX-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 923367-LMH6560MAX/NO PB Series: LMH® Operating Temperature Range: -40°C ~ 85°C Features: Buffer Amplifier 4 Circuit - 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LMH6560 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: LMH6560MAX, LMH6560MAX-ND, LMH6560MAX-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6560MAX/NOPB - 923367-LMH6560MAX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6560MAX/NOPB
923367-LMH6560MAX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6560MAX/NOPB 923367-LMH6560MAX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923367-LMH6560MAX/NO PB Series: LMH® Operating Temperature Range: -40°C ~ 85°C Features: Buffer Amplifier 4 Circuit - 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LMH6560 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: LMH6560MAX, LMH6560MAX-ND, LMH6560MAX-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 923367-LMH6560MAX/NOPB
Series: LMH®
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer Amplifier 4 Circuit - 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LMH6560
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LMH6560MAX, LMH6560MAX-ND, LMH6560MAX-NDR

Buy Now Datasheet
Operational Amplifier IC - 687-LMH6560MAX/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-LMH6560MAX/NOPB
Operational Amplifier IC 687-LMH6560MAX/NOPB
IC BUFFER 4 CIRCUIT 14SOIC Product overview: LMH6560MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6560MAX/NOPB can be used for catalog matching and distributor lookup.

IC BUFFER 4 CIRCUIT 14SOIC Product overview: LMH6560MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6560MAX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6560MAX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6560MAX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6560MAX/NOPB
IC BUFFER 4 CIRCUIT 14SOIC

IC BUFFER 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6560MAX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6560MAX/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6560MAX/NOPB
Buffer Amplifier 4 Circuit 14-SOIC

Buffer Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 923367-LMH6560MAX/NOPB 687-LMH6560MAX/NOPB LMH6560MAX/NOPB LMH6560MAX/NOPB
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6560MAX/NOPB Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 14-SOIC Tape and Reel SOIC; 14-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS
Supply Voltage (VS) 3 to 10 volts
Slew Rate 3100 V/µs 3100 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Dual Micropower Precision Rail-to-Rail CMOS Operational Amplifier - ALD2711APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2250 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Analog - MTLM108AMD - Micross Components, Inc.
Micross Components, Inc.
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351IDB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9063301MCA - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details