Manufacturer: Texas Instruments
Win Source Part Number: 299543-LMC660EN
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Sensing & Instrumentation, Medical, Industrial
IC CMOS 4 CIRCUIT 14DIP Product overview: LMC660EN from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC660EN can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 6500uV Offset-Max, CMOS, PDIP14
IC CMOS 4 CIRCUIT 14DIP
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 299543-LMC660EN | 687-LMC660EN | LMC660EN | LMC660EN | LMC660EN |
| Product Name | Integrated Circuits(ICs) | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Operating Range | Industrial; Medical | ||||
| Slew Rate | 1.1 V/µs | 1.10E-6 V/µs | 1.1 V/µs | ||
| Bandwidth | 1.4 MHz | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | Bulk | DIP; DIP14 | 0degC ~ 70degC | DIP; 14-DIP (0.300\", 7.62mm) |