The LMC660AIMX is a CMOS quad operational amplifier designed for applications requiring high precision and low power consumption. It operates from a single supply voltage ranging from +5V to +15.5V and features rail-to-rail output swing, making it suitable for low-voltage applications. The device is specified for loads of 2 kΩ and 600Ω, providing a high voltage gain of 126 dB and low input offset voltage of 3 mV, with an offset voltage drift of just 1.3 OºV/°C. With an ultra-low input bias current of 2 fA, the LMC660AIMX is ideal for high-impedance buffering and precision current-to-voltage conversion. It also exhibits low distortion at 0.01% at 10 kHz and a slew rate of 1.1 V/Oºs, making it suitable for a variety of applications including medical instrumentation, industrial controls, and automotive sensors. The device is available in a 14-pin SOIC package and is compliant with RoHS standards.
CMOS Quad Operational Amplifier 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1201242-LMC660AIMX
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1.5mA
Amplifier Type: General Purpose
Slew Rate: 1.1V/μs
Gain Bandwidth Product: 1.4MHz
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Current - Output / Channel: 40mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Family Part Number: LMC660
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.75V ~ 15.5V, ±2.38V ~ 7.75V
IC CMOS 4 CIRCUIT 14SOIC Product overview: LMC660AIMX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC660AIMX can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
LMC660 Quad 15.5V, 1.4MHz, improved offset, CMOS operational amplifier
LMC660 Quad 15.5V, 1.4MHz, improved offset, CMOS operational amplifier
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad 15.5V, 1.4MHz, improved offset, CMOS operational amplifier 14-SOIC -40 to 85
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC660AIMX | 1201242-LMC660AIMX | 687-LMC660AIMX | LMC660AIMXTR-ND | LMC660AIMX | LMC660AIMX | LMC660AIMX | LMC660AIMX | LMC660AIMX | LMC660AIMX |
| Product Name | LMC660 CMOS Quad Operational Amplifier | Newest Parts - LMC660AIMX | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Supply Voltage (VS) | 4.75 to 15.5 volts | 4.75 volts | ||||||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 550 microamps | |||||||||
| CMRR | 70 dB | |||||||||
| GBW | 1.4 MHz | 1.4 MHz | 1.4 MHz |