Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output 8-VSSOP -40 to 125
Dual Rail-to-Rail Comparator, 8-Pin VSSOP, CMOS, Open Drain Product overview: LMC6772QMMX/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC6772QMMX/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 779420-LMC6772QMMX/N
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Open Drain
Number of Elements: 2
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR
Family Name: LMC6772
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-VSSOP
Dual Supply Voltage (±): 2.7 V ~ 15 V, ±1.35 V ~ 7.5 V
Maximum Quiescent Current: 20μA
Voltage - Input Offset (Maximum): 10mV @ 5V
Current - Input Bias (Maximum): 0.04pA @ 5V
Propagation Delay (Maximum): 10μs
Alternative Parts (Cross-Reference): MAX972EPA+; MAX972CPA+; MAX972EPA; MAX972CSA;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Analog Comparators Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output 8-VSSOP -40 to 125
Comparator General Purpose Open Drain 8-VSSOP
IC COMP DUAL MICRPWR CMOS 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LMC6772QMMX/NOPB | 692-LMC6772QMMX/NOPB | 779420-LMC6772QMMX/NOPB | LMC6772QMMX/NOPB | LMC6772QMMX/NOPB | LMC6772QMMX/NOPB |
| Product Name | LMC6772-Q1 Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output | Dual Linear Comparator IC | Linear - Linear - Comparators - LMC6772QMMX/NOPB | Analog Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 15 volts | |||||
| VOS | 10 millivolts | 10 millivolts | 10 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |