Ultra-Low Noise, High-Speed Operational Amplifier with Shutdown 8-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 923373-LMH6629SD/NOP
Operating Temperature Range: -40°C ~ 125°C
Features: Voltage Feedback Amplifier Circuit - 8-WSON (3x3)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMH6629
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LMH6629SDTR-ND, *LMH6629SD/NOPB, LMH6629SDNOPB, LMH6629SD/NOPBDKR, LMH6629SDDKR, LMH6629SDCT, LMH6629SD/NOPBCT, LMH6629SDTR, LMH6629SDCT-ND, LMH6629SD/NOPBTR, LMH6629SDDKR-ND
Operational Amplifier, 1 Func, 800uV Offset-Max, BIPolar, PDSO8
Voltage Feedback Amplifier 1 Circuit 8-WSON (3x3)
Voltage Feedback Amplifier 1 Circuit 8-WSON (3x3)
Voltage Feedback Amplifier 1 Circuit 8-WSON (3x3)
900MHz Op Amp, 1600V/µs Slew Rate, 15.5mA, 1-Ch, 8-WSON Product overview: LMH6629SD/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHz, 1600V, 15.5mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 900MHz, 1600V, 15.5mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6629SD/NOPB can be used for catalog matching and distributor lookup.
OP-AMP, SINGLE, 900MHZ, 1.6KV/US, WSON-8; No. of Amplifiers:1 Amplifier; Bandwidth:900MHz; Slew Rate:1.6kV/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:WSON; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Voltage Feedback Amplifier 1 Circuit 8-WSON (3x3)
IC VOLTAGE FEEDBACK 1 CIRC 8WSON
IC VOLTAGE FEEDBACK 1 CIRC 8WSON
IC VOLTAGE FEEDBACK 1 CIRC 8WSON
High Speed Operational Amplifiers Ultra-Low Noise,Hi Spd Op Amp
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6629SD/NOPB | 923373-LMH6629SD/NOPB | LMH6629SD/NOPB | LMH6629SD/NOPBDKR-ND | 687-LMH6629SD/NOPB | 28AH2854 | LMH6629SD/NOPB | LMH6629SD/NOPB | LMH6629SD/NOPB | LMH6629SD/NOPB | LMH6629SD/NOPB |
| Product Name | LMH6629 Ultra-Low Noise, High-Speed Operational Amplifier with Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6629SD/NOPB | Instrumentation, Op Amps, Buffer Amps | 900MHz 1600V 15.5mA Operational Amplifier IC | Op-Amp, Single, 900Mhz, 1.6Kv/us, Wson-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | SOT-23,WSON | 8-WSON (3x3) | WSON8 | 8-WFDFN Exposed Pad | Tape and Reel | 8-WFDFN Exposed Pad | Surface Mount | Surface Mount | |||
| Life Cycle Stage | Active | Active | Active | ||||||||
| Source Current (IS) | 15.5 milliamps | 15.5 milliamps | 15.5 milliamps |