The LMC6494BEM is a quad CMOS operational amplifier designed for single supply applications, operating within a temperature range of -40°C to +125°C, making it suitable for automotive and industrial environments. It features rail-to-rail input and output, allowing for maximum dynamic signal range, particularly important in 5V systems. The amplifier boasts a high common-mode rejection ratio (CMRR) of 82 dB, ensuring excellent accuracy in non-inverting configurations. With an ultra-low input current of 150 fA and a high open-loop gain of 120 dB, it is capable of interfacing directly with high-impedance sources. The device operates from a supply voltage of 5V to 15V and has a low supply current of 500 µA per amplifier. The LMC6494BEM is suitable for applications such as pressure sensors, temperature sensors, and other transducer amplifications.
Quad CMOS Rail-to-Rail Input and Output Operational Amplifier 14-SOIC -40 to 125
Operational Amplifier, 4 Func, 6800uV Offset-Max, PDSO14
Operational Amplifier, 4 Func, 6800uV Offset-Max, PDSO14
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Quad Op Amp, 1.5MHz GBW, CMOS, Rail-to-Rail, 4-Ch, SOIC Product overview: LMC6494BEM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6494BEM can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
OPERATIONAL AMPLIFIER, 4 FUNC, 6
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LMC6494BEM | LMC6494BEM | 296-36347-5-ND | 687-LMC6494BEM | LMC6494BEM | LMC6494BEM | LMC6494BEM | LMC6494BEM |
| Product Name | LMC6494 Quad CMOS Rail-to-Rail Input and Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 1.5MHz SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 2.5 to 15.5 volts | 2.5 to 15.5 volts | 2.5 volts | 2.5 volts | ||||
| VOS | 3 millivolts | 0.1100 millivolts | 0.1100 millivolts | |||||
| Quiescent Current (IQ) | 880 microamps | |||||||
| CMRR | 65 dB | |||||||
| GBW | 1.5 MHz | 1.5 MHz | 1.5 MHz |