Texas Instruments LMH6609 900MHz Voltage Feedback Op Amp LMH6609MA

Description
900MHz Voltage Feedback Op Amp 8-SOIC -40 to 85
Request a Quote Datasheet
Description
900MHz Voltage Feedback Op Amp 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH6609 900MHz Voltage Feedback Op Amp - LMH6609MA - Texas Instruments
Dallas, TX, United States
LMH6609 900MHz Voltage Feedback Op Amp
LMH6609MA
LMH6609 900MHz Voltage Feedback Op Amp LMH6609MA
900MHz Voltage Feedback Op Amp 8-SOIC -40 to 85

900MHz Voltage Feedback Op Amp 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6609MA-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6609MA-ND
Instrumentation, Op Amps, Buffer Amps LMH6609MA-ND
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
900MHz 1400V SOIC Operational Amplifier IC
687-LMH6609MA
900MHz 1400V SOIC Operational Amplifier IC 687-LMH6609MA
900MHz VFB Op Amp, 1400V/µs Slew Rate, SOIC, 1-Ch Product overview: LMH6609MA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHz, 1400V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 900MHz, 1400V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6609MA can be used for catalog matching and distributor lookup.

900MHz VFB Op Amp, 1400V/µs Slew Rate, SOIC, 1-Ch Product overview: LMH6609MA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHz, 1400V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 900MHz, 1400V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6609MA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - LMH6609MA - 1201503-LMH6609MA - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LMH6609MA
1201503-LMH6609MA
Newest Parts - LMH6609MA 1201503-LMH6609MA
Manufacturer: Texas Instruments Win Source Part Number: 1201503-LMH6609MA Packaging: Tube Mounting Style: SMD -3db Bandwidth: 900MHz Supply Current: 7mA Amplifier Type: Voltage Feedback Slew Rate: 1400V/μs Current - Input Bias: 2μA Voltage - Input Offset: 800μV Current - Output / Channel: 90mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: LMH6609 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 6V ~ 12V, ±3V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1201503-LMH6609MA
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 900MHz
Supply Current: 7mA
Amplifier Type: Voltage Feedback
Slew Rate: 1400V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 800μV
Current - Output / Channel: 90mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: LMH6609
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 6V ~ 12V, ±3V ~ 6V

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6609MA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6609MA
Integrated Circuits (ICs) - Linear - Amplifiers LMH6609MA
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMH6609MA
Operational Amplifiers - Op Amps LMH6609MA
Operational Amplifiers - Op Amps 900MHz Voltage Feedback Op Amp 8-SOIC -40 to 85

Operational Amplifiers - Op Amps 900MHz Voltage Feedback Op Amp 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6609MA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6609MA
Instrumentation, OP Amps, Buffer Amps LMH6609MA
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMH6609MA LMH6609MA-ND 687-LMH6609MA 1201503-LMH6609MA LMH6609MA LMH6609MA LMH6609MA
Product Name LMH6609 900MHz Voltage Feedback Op Amp Instrumentation, Op Amps, Buffer Amps 900MHz 1400V SOIC Operational Amplifier IC Newest Parts - LMH6609MA Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 6 to 12 volts 3.3 to 6 volts 6 volts
VOS 2.5 millivolts 0.8000 millivolts
Quiescent Current (IQ) 8500 microamps
GBW 900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901MDA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details
TLE2142M High Speed High Drive Precision Dual Operational Amplifier - 5962-9321603QHA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 1.2 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118UB/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
7 suppliers
TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers