Texas Instruments LMH6551Q-Q1 Differential, High Speed Op Amp LMH6551QMMX/NOPB

Description
Differential, High Speed Op Amp 8-VSSOP -40 to 125
Request a Quote
Description
Differential, High Speed Op Amp 8-VSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMH6551Q is a differential, high-speed operational amplifier designed for applications such as ADC driving, video over twisted pair, and differential line driving. It is available in an 8-pin VSSOP package with dimensions of 5.3 mm × 3.4 mm × 1.4 mm, and operates over a temperature range of -40°C to +125°C. The device has a 370 MHz small-signal bandwidth, a 2400 V/µs slew rate, and 18 ns settling time to 0.05%. It is AEC-Q100 Grade 1 qualified and supports a supply voltage range of 3 V to 11 V. The input common-mode voltage range is -4.7 V to +3.2 V, with a differential input resistance of 5 MΩ and input capacitance of 1 pF.

Datasheet Summary
Powered by GS/AI

The LMH6551Q is a differential, high-speed operational amplifier designed for applications such as ADC driving, video over twisted pair, and differential line driving. It is available in an 8-pin VSSOP package with dimensions of 5.3 mm × 3.4 mm × 1.4 mm, and operates over a temperature range of -40°C to +125°C. The device has a 370 MHz small-signal bandwidth, a 2400 V/µs slew rate, and 18 ns settling time to 0.05%. It is AEC-Q100 Grade 1 qualified and supports a supply voltage range of 3 V to 11 V. The input common-mode voltage range is -4.7 V to +3.2 V, with a differential input resistance of 5 MΩ and input capacitance of 1 pF.

Suppliers

Company
Product
Description
Supplier Links
LMH6551Q-Q1 Differential, High Speed Op Amp - LMH6551QMMX/NOPB - Texas Instruments
Dallas, TX, United States
LMH6551Q-Q1 Differential, High Speed Op Amp
LMH6551QMMX/NOPB
LMH6551Q-Q1 Differential, High Speed Op Amp LMH6551QMMX/NOPB
Differential, High Speed Op Amp 8-VSSOP -40 to 125

Differential, High Speed Op Amp 8-VSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6551QMMX/NOPB - 779464-LMH6551QMMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6551QMMX/NOPB
779464-LMH6551QMMX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6551QMMX/NOPB 779464-LMH6551QMMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779464-LMH6551QMMX/N OPB Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential -3db Bandwidth: 370MHz Amplifier Type: Voltage Feedback Current - Input Bias: 4μA Voltage - Input Offset: 500μV Family Name: LMH6551Q Categories: Integrated Circuits (ICs) Operating Supply Current: 12.5mA Manufacturer Package: 8-VSSOP Output Current per Channel: 65mA SR - Slew Rate: 2400 V/μs Dual Supply Voltage (±): 3 V ~ 12 V, ±1.5 V ~ 6 V Alternative Parts (Cross-Reference): NCS2511SNT1G; EL5151IW-T7A; EL5151IW-T13; LM7131ACM5X; Introduction Date: November 29, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3,500

Manufacturer: Texas Instruments
Win Source Part Number: 779464-LMH6551QMMX/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 370MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 4μA
Voltage - Input Offset: 500μV
Family Name: LMH6551Q
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12.5mA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 65mA
SR - Slew Rate: 2400 V/μs
Dual Supply Voltage (±): 3 V ~ 12 V, ±1.5 V ~ 6 V
Alternative Parts (Cross-Reference): NCS2511SNT1G; EL5151IW-T7A; EL5151IW-T13; LM7131ACM5X;
Introduction Date: November 29, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3,500

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6551QMMX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6551QMMX/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LMH6551QMMX/NOPB-ND
Voltage Feedback Amplifier 1 Circuit Differential 8-VSSOP

Voltage Feedback Amplifier 1 Circuit Differential 8-VSSOP

Buy Now Datasheet
 - LMH6551QMMX/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 5000uV Offset-Max, 300MHz Band Width, BIPolar, PDSO8

Operational Amplifier, 1 Func, 5000uV Offset-Max, 300MHz Band Width, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
370MHz 2400V Operational Amplifier IC
687-LMH6551QMMX/NOPB
370MHz 2400V Operational Amplifier IC 687-LMH6551QMMX/NOPB
High Speed Op Amp, 370MHz BW, 2400V/µs SR, 1-Ch, VSSOP Product overview: LMH6551QMMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370MHz, 2400V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 370MHz, 2400V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6551QMMX/NOPB can be used for catalog matching and distributor lookup.

High Speed Op Amp, 370MHz BW, 2400V/µs SR, 1-Ch, VSSOP Product overview: LMH6551QMMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370MHz, 2400V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 370MHz, 2400V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6551QMMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6551QMMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6551QMMX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMH6551QMMX/NOPB
IC OPAMP VFB 1 CIRCUIT 8VSSOP

IC OPAMP VFB 1 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMH6551QMMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6551QMMX/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6551QMMX/NOPB
Voltage Feedback Amplifier 1 Circuit Differential 8-VSSOP

Voltage Feedback Amplifier 1 Circuit Differential 8-VSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
LMH6551QMMX/NOPB
Differential Amplifiers LMH6551QMMX/NOPB
Differential Amplifiers Differential, High Speed Op Amp 8-VSSOP -40 to 125

Differential Amplifiers Differential, High Speed Op Amp 8-VSSOP -40 to 125

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6551QMMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6551QMMX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6551QMMX/NOPB
IC OPAMP VFB 1 CIRCUIT 8VSSOP

IC OPAMP VFB 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMH6551QMMX/NOPB 779464-LMH6551QMMX/NOPB LMH6551QMMX/NOPB-ND LMH6551QMMX/NOPB 687-LMH6551QMMX/NOPB LMH6551QMMX/NOPB LMH6551QMMX/NOPB LMH6551QMMX/NOPB LMH6551QMMX/NOPB
Product Name LMH6551Q-Q1 Differential, High Speed Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6551QMMX/NOPB Instrumentation, Op Amps, Buffer Amps 370MHz 2400V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Differential Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 11 volts 3 to 11 volts
VOS 5 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 14500 microamps
GBW 370 MHz
Unlock Full Specs
to access all available technical data

Similar Products

INA111 High Speed FET-Input Instrumentation Amplifier - INA111AU/1KE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702QPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
INA2143 High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers - INA2143UAE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
6 suppliers
BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers