Texas Instruments LMC7111 Tiny CMOS Operational Amplifier with Rail-to-Rail Input and Output LMC7111BIM5/NOPB

Description
Tiny CMOS Operational Amplifier with Rail-to-Rail Input and Output 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Tiny CMOS Operational Amplifier with Rail-to-Rail Input and Output 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMC7111 Tiny CMOS Operational Amplifier with Rail-to-Rail Input and Output - LMC7111BIM5/NOPB - Texas Instruments
Dallas, TX, United States
LMC7111 Tiny CMOS Operational Amplifier with Rail-to-Rail Input and Output
LMC7111BIM5/NOPB
LMC7111 Tiny CMOS Operational Amplifier with Rail-to-Rail Input and Output LMC7111BIM5/NOPB
Tiny CMOS Operational Amplifier with Rail-to-Rail Input and Output 5-SOT-23 -40 to 85

Tiny CMOS Operational Amplifier with Rail-to-Rail Input and Output 5-SOT-23 -40 to 85

Buy Now Datasheet
Op Amps - 7616163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7616163
Op Amps 7616163
Texas Instruments LMC7111BIM5/NOPB

Texas Instruments LMC7111BIM5/NOPB

Supplier's Site
Op Amps - 9222170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9222170
Op Amps 9222170
Texas Instruments LMC7111BIM5/NOPB

Texas Instruments LMC7111BIM5/NOPB

Supplier's Site
Op Amps - 7616163P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7616163P
Op Amps 7616163P
Texas Instruments LMC7111BIM5/NOPB

Texas Instruments LMC7111BIM5/NOPB

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC7111BIM5/NOPB - 1055170-LMC7111BIM5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC7111BIM5/NOPB
1055170-LMC7111BIM5/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC7111BIM5/NOPB 1055170-LMC7111BIM5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055170-LMC7111BIM5/ NOPB Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.03 V/μs Current - Input Bias: 0.1pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V Operating Supply Current: 25μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 50kHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1055170-LMC7111BIM5/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.03 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V
Operating Supply Current: 25μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 50kHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
50kHz 11V SOT-23 Operational Amplifier IC
687-LMC7111BIM5/NOPB
50kHz 11V SOT-23 Operational Amplifier IC 687-LMC7111BIM5/NOPB
CMOS Op Amp, 50kHz BW, Rail-to-Rail, SOT-23-5, 2.5-11V Product overview: LMC7111BIM5/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50kHz, 11V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50kHz, 11V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC7111BIM5/NOPB can be used for catalog matching and distributor lookup.

CMOS Op Amp, 50kHz BW, Rail-to-Rail, SOT-23-5, 2.5-11V Product overview: LMC7111BIM5/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50kHz, 11V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50kHz, 11V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC7111BIM5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMC7111BIM5/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMC7111BIM5/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMC7111BIM5/NOPBCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMC7111BIM5/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMC7111BIM5/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMC7111BIM5/NOPBDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMC7111BIM5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMC7111BIM5/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMC7111BIM5/NOPBTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Ic, Op Amp, Single, Smd; No. Of Amplifiers Texas Instruments - 34AH0916 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Single, Smd; No. Of Amplifiers Texas Instruments
34AH0916
Ic, Op Amp, Single, Smd; No. Of Amplifiers Texas Instruments 34AH0916
IC, OP AMP, SINGLE, SMD; No. of Amplifiers:1 Amplifier; Bandwidth:50kHz; Slew Rate:0.015V/µs; Supply Voltage Range:2.5V to 11V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

IC, OP AMP, SINGLE, SMD; No. of Amplifiers:1 Amplifier; Bandwidth:50kHz; Slew Rate:0.015V/µs; Supply Voltage Range:2.5V to 11V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Ic, Op Amp, Single, Smd; No. Of Amplifiers Texas Instruments - 33AH3989 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Single, Smd; No. Of Amplifiers Texas Instruments
33AH3989
Ic, Op Amp, Single, Smd; No. Of Amplifiers Texas Instruments 33AH3989
IC, OP AMP, SINGLE, SMD; No. of Amplifiers:1 Amplifier; Bandwidth:50kHz; Slew Rate:0.015V/µs; Supply Voltage Range:2.5V to 11V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

IC, OP AMP, SINGLE, SMD; No. of Amplifiers:1 Amplifier; Bandwidth:50kHz; Slew Rate:0.015V/µs; Supply Voltage Range:2.5V to 11V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMC7111BIM5/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMC7111BIM5/NOPB
Instrumentation, OP Amps, Buffer Amps LMC7111BIM5/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC7111BIM5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC7111BIM5/NOPB
Instrumentation, OP Amps, Buffer Amps LMC7111BIM5/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC7111BIM5/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMC7111BIM5/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMC7111BIM5/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMC7111BIM5/NOPB
Operational Amplifiers - Op Amps LMC7111BIM5/NOPB
Operational Amplifiers - Op Amps TINY 2.7V RRIO UPWR CMOS AMP

Operational Amplifiers - Op Amps TINY 2.7V RRIO UPWR CMOS AMP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMC7111BIM5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC7111BIM5/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMC7111BIM5/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMC7111BIM5/NOPB 7616163 7616163P 1055170-LMC7111BIM5/NOPB 687-LMC7111BIM5/NOPB LMC7111BIM5/NOPBCT-ND 34AH0916 LMC7111BIM5/NOPB LMC7111BIM5/NOPB LMC7111BIM5/NOPB LMC7111BIM5/NOPB LMC7111BIM5/NOPB
Product Name LMC7111 Tiny CMOS Operational Amplifier with Rail-to-Rail Input and Output Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC7111BIM5/NOPB 50kHz 11V SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Ic, Op Amp, Single, Smd; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 11 volts 2.5 to 11 volts 2.5 to 11 volts 2.5 to 11 volts 2.5 volts 2.5 volts
VOS 7 millivolts 0.9000 millivolts 0.9000 millivolts 0.9000 millivolts
Quiescent Current (IQ) 45 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2772AM Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier - 5962-9858802QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.5 to 6 volts
VOS 1.6 millivolts
Quiescent Current (IQ) 2000 microamps
View Details
INA111 High Speed FET-Input Instrumentation Amplifier - INA111AU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
11 suppliers
TLV2252M Low Voltage Rail-To-Rail Micropower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566601QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 125 microamps
View Details
4 suppliers
LT1013AM Dual Precision Operational Amplifier - 5962-88760012A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.1500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
3 suppliers