Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps LMH6550MAX

Description
Voltage Feedback Amplifier 1 Circuit Differential 8-SOIC
Request a Quote Datasheet
Description
Voltage Feedback Amplifier 1 Circuit Differential 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - LMH6550MAX-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6550MAX-ND
Instrumentation, Op Amps, Buffer Amps LMH6550MAX-ND
Voltage Feedback Amplifier 1 Circuit Differential 8-SOIC

Voltage Feedback Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet
Newest Parts - LMH6550MAX - 1201462-LMH6550MAX - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LMH6550MAX
1201462-LMH6550MAX
Newest Parts - LMH6550MAX 1201462-LMH6550MAX
Manufacturer: Texas Instruments Win Source Part Number: 1201462-LMH6550MAX Packaging: Tape and Reel Mounting Style: SMD Output Type: Differential -3db Bandwidth: 400MHz Supply Current: 20mA Amplifier Type: Voltage Feedback Slew Rate: 3000V/μs Current - Input Bias: 8μA Voltage - Input Offset: 1mV Current - Output / Channel: 75mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: LMH6550 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.5V ~ 12V, ±2.25V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1201462-LMH6550MAX
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Differential
-3db Bandwidth: 400MHz
Supply Current: 20mA
Amplifier Type: Voltage Feedback
Slew Rate: 3000V/μs
Current - Input Bias: 8μA
Voltage - Input Offset: 1mV
Current - Output / Channel: 75mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: LMH6550
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 12V, ±2.25V ~ 6V

Buy Now
Singapore, Singapore
400MHz 75mA SOIC Operational Amplifier IC
687-LMH6550MAX
400MHz 75mA SOIC Operational Amplifier IC 687-LMH6550MAX
400MHz Op Amp, 1mV Vos, 75mA Output, SOIC-8, 1-Ch Product overview: LMH6550MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 75mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400MHz, 75mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6550MAX can be used for catalog matching and distributor lookup.

400MHz Op Amp, 1mV Vos, 75mA Output, SOIC-8, 1-Ch Product overview: LMH6550MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 75mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400MHz, 75mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6550MAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6550MAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6550MAX
Instrumentation, OP Amps, Buffer Amps LMH6550MAX
Voltage Feedback Amplifier 1 Circuit Differential 8-SOIC

Voltage Feedback Amplifier 1 Circuit Differential 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6550MAX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6550MAX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6550MAX
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6550MAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6550MAX
Integrated Circuits (ICs) - Linear - Amplifiers LMH6550MAX
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMH6550MAX-ND 1201462-LMH6550MAX 687-LMH6550MAX LMH6550MAX LMH6550MAX LMH6550MAX
Product Name Instrumentation, Op Amps, Buffer Amps Newest Parts - LMH6550MAX 400MHz 75mA SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 20 milliamps 20 milliamps 20 milliamps
Slew Rate 3000 V/µs 3000 V/µs 3000 V/µs 0.0030 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Supply Voltage (VS) 6 volts 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702ASBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD622ARZ - Lingto Electronic Limited
Specs
Source Current (IS) 0.9000 milliamps
Bandwidth 1 MHz
View Details
Analog - MTLT1079QD - Micross Components, Inc.
Micross Components, Inc.
View Details
TLE2144AM High Speed High Drive Precision Quad Operational Amplifier - 5962-9321606Q2A - Texas Instruments
Specs
VOS 3 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details