Texas Instruments LMH6622 Dual Wideband, Low Noise, 160MHz, Operational Amplifiers LMH6622MAX/NOPB

Description
Dual Wideband, Low Noise, 160MHz, Operational Amplifiers 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Wideband, Low Noise, 160MHz, Operational Amplifiers 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH6622 Dual Wideband, Low Noise, 160MHz, Operational Amplifiers - LMH6622MAX/NOPB - Texas Instruments
Dallas, TX, United States
LMH6622 Dual Wideband, Low Noise, 160MHz, Operational Amplifiers
LMH6622MAX/NOPB
LMH6622 Dual Wideband, Low Noise, 160MHz, Operational Amplifiers LMH6622MAX/NOPB
Dual Wideband, Low Noise, 160MHz, Operational Amplifiers 8-SOIC -40 to 85

Dual Wideband, Low Noise, 160MHz, Operational Amplifiers 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6622MAX/NOPB - 105384-LMH6622MAX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6622MAX/NOPB
105384-LMH6622MAX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6622MAX/NOPB 105384-LMH6622MAX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 105384-LMH6622MAX/NO PB Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 160MHz Amplifier Type: Voltage Feedback Slew Rate: 85 V/μs Current - Input Bias: 4.7μA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 4.3mA Channel Output Current: 90mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 105384-LMH6622MAX/NOPB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 160MHz
Amplifier Type: Voltage Feedback
Slew Rate: 85 V/μs
Current - Input Bias: 4.7μA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 4.3mA
Channel Output Current: 90mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 160MHz 90mA SOIC Operational Amplifier IC
687-LMH6622MAX/NOPB
Dual 160MHz 90mA SOIC Operational Amplifier IC 687-LMH6622MAX/NOPB
Dual Op Amp, 160MHz GBW, 80dB CMRR, 90mA Output, SOIC Product overview: LMH6622MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 90mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160MHz, 90mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6622MAX/NOPB can be used for catalog matching and distributor lookup.

Dual Op Amp, 160MHz GBW, 80dB CMRR, 90mA Output, SOIC Product overview: LMH6622MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 90mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160MHz, 90mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6622MAX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49749-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49749-2-ND
Instrumentation, Op Amps, Buffer Amps 296-49749-2-ND
Voltage Feedback Amplifier 2 Circuit Differential 8-SOIC

Voltage Feedback Amplifier 2 Circuit Differential 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49749-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49749-6-ND
Instrumentation, Op Amps, Buffer Amps 296-49749-6-ND
Voltage Feedback Amplifier 2 Circuit Differential 8-SOIC

Voltage Feedback Amplifier 2 Circuit Differential 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49749-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49749-1-ND
Instrumentation, Op Amps, Buffer Amps 296-49749-1-ND
Voltage Feedback Amplifier 2 Circuit Differential 8-SOIC

Voltage Feedback Amplifier 2 Circuit Differential 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6622MAX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6622MAX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMH6622MAX/NOPB
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6622MAX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6622MAX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6622MAX/NOPB
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site Datasheet
IC OPAMP VFB 2 CIRCUIT 8SOIC - 815-LMH6622MAX/NOPB - Utmel Electronic Limited
Hong Kong, China
IC OPAMP VFB 2 CIRCUIT 8SOIC
815-LMH6622MAX/NOPB
IC OPAMP VFB 2 CIRCUIT 8SOIC 815-LMH6622MAX/NOPB
IC OPAMP VFB 2 CIRCUIT 8SOIC

IC OPAMP VFB 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMH6622MAX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6622MAX/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6622MAX/NOPB
Voltage Feedback Amplifier 2 Circuit Differential 8-SOIC

Voltage Feedback Amplifier 2 Circuit Differential 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMH6622MAX/NOPB
Operational Amplifiers - Op Amps LMH6622MAX/NOPB
Operational Amplifiers - Op Amps Dual Wideband, Low Noise, 160MHz, Operational Amplifiers 8-SOIC -40 to 85

Operational Amplifiers - Op Amps Dual Wideband, Low Noise, 160MHz, Operational Amplifiers 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6622MAX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMH6622MAX/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6622MAX/NOPB
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMH6622MAX/NOPB 105384-LMH6622MAX/NOPB 687-LMH6622MAX/NOPB 296-49749-2-ND LMH6622MAX/NOPB LMH6622MAX/NOPB 815-LMH6622MAX/NOPB LMH6622MAX/NOPB LMH6622MAX/NOPB LMH6622MAX/NOPB
Product Name LMH6622 Dual Wideband, Low Noise, 160MHz, Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6622MAX/NOPB Dual 160MHz 90mA SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps IC OPAMP VFB 2 CIRCUIT 8SOIC Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 2 V/V
Supply Voltage (VS) 5 to 12 volts 5 to 12 volts 6 volts 12 volts 5 volts
VOS 1.2 millivolts 0.2000 millivolts 0.2000 millivolts 0.2000 millivolts
Quiescent Current (IQ) 6000 microamps
Unlock Full Specs
to access all available technical data

Similar Products

BUF602 High Speed, Closed Loop Buffer - BUF602IDBVTG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
8 suppliers
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962F0254601VPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 4.5 millivolts
Quiescent Current (IQ) 16100 microamps
View Details
LM124-SP Quadruple Operational Amplifier - 5962-9950403VCA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details
3 suppliers