Differential, High Speed Op Amp 8-SOIC -40 to 85
400MHz Diff High-Speed Op Amp, 75mA Out, 3000V/µs SR, SOIC Product overview: LMH6550MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 75mA, 3000V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400MHz, 75mA, 3000V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6550MAX/NOPB can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Differential 8-SOIC
Voltage Feedback Amplifier 1 Circuit Differential 8-SOIC
Voltage Feedback Amplifier 1 Circuit Differential 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 082886-LMH6550MAX/NO
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 400MHz
Amplifier Type: Voltage Feedback
Slew Rate: 3000 V/μs
Current - Input Bias: 8μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 12 V, ±2.25 V to 6 V
Operating Supply Current: 20mA
Channel Output Current: 75mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Operational Amplifiers - Op Amps 400MHz, Differential, High Speed Op Amps 8-SOIC -40 to 85
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC OPAMP VFB 1 CIRCUIT 8SOIC
Voltage Feedback Amplifier 1 Circuit Differential 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LMH6550MAX/NOPB | 687-LMH6550MAX/NOPB | 296-LMH6550MAX/NOPBCT-ND | 082886-LMH6550MAX/NOPB | LMH6550MAX/NOPB | LMH6550MAX/NOPB | LMH6550MAX/NOPB | 815-LMH6550MAX/NOPB | LMH6550MAX/NOPB |
| Product Name | LMH6550 Differential, High Speed Op Amp | 400MHz 75mA 3000V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6550MAX/NOPB | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP VFB 1 CIRCUIT 8SOIC | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 12 volts | 6 volts | 4.5 to 12 volts | 4.5 volts | |||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 24000 microamps | ||||||||
| GBW | 400 MHz |