Texas Instruments LMH6640 TFT-LCD Single, 16V, Rail-to-Rail High Output Operational Amplifier LMH6640MF

Description
TFT-LCD Single, 16V, Rail-to-Rail High Output Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
TFT-LCD Single, 16V, Rail-to-Rail High Output Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH6640 TFT-LCD Single, 16V, Rail-to-Rail High Output Operational Amplifier - LMH6640MF - Texas Instruments
Dallas, TX, United States
LMH6640 TFT-LCD Single, 16V, Rail-to-Rail High Output Operational Amplifier
LMH6640MF
LMH6640 TFT-LCD Single, 16V, Rail-to-Rail High Output Operational Amplifier LMH6640MF
TFT-LCD Single, 16V, Rail-to-Rail High Output Operational Amplifier 5-SOT-23 -40 to 85

TFT-LCD Single, 16V, Rail-to-Rail High Output Operational Amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6640MF - 923374-LMH6640MF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6640MF
923374-LMH6640MF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6640MF 923374-LMH6640MF
Manufacturer: Texas Instruments Win Source Part Number: 923374-LMH6640MF Series: LMH® Operating Temperature Range: -40°C ~ 85°C Features: Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Family Name: LMH6640 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: LMH6640MFCT, LMH6640MFTR, LMH6640MFDKR

Manufacturer: Texas Instruments
Win Source Part Number: 923374-LMH6640MF
Series: LMH®
Operating Temperature Range: -40°C ~ 85°C
Features: Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LMH6640
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LMH6640MFCT, LMH6640MFTR, LMH6640MFDKR

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6640MFTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6640MFTR-ND
Instrumentation, Op Amps, Buffer Amps LMH6640MFTR-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT23 Operational Amplifier IC
687-LMH6640MF
SOT23 Operational Amplifier IC 687-LMH6640MF
IC OPAMP VFB 1 CIRCUIT SOT23-5 Product overview: LMH6640MF from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6640MF can be used for catalog matching and distributor lookup.

IC OPAMP VFB 1 CIRCUIT SOT23-5 Product overview: LMH6640MF from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6640MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6640MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6640MF
Integrated Circuits (ICs) - Linear - Amplifiers LMH6640MF
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6640MF - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6640MF
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6640MF
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6640MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6640MF
Instrumentation, OP Amps, Buffer Amps LMH6640MF
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6640MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6640MF
Instrumentation, OP Amps, Buffer Amps LMH6640MF
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMH6640MF 923374-LMH6640MF LMH6640MFTR-ND 687-LMH6640MF LMH6640MF LMH6640MF LMH6640MF LMH6640MF
Product Name LMH6640 TFT-LCD Single, 16V, Rail-to-Rail High Output Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6640MF Instrumentation, Op Amps, Buffer Amps SOT23 Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT; SOT23; SOT-23-5 SOT; SC-74A, SOT-753 Bulk Surface Mount SOT; SC-74A, SOT-753 SOT; SC-74A, SOT-753
Features Rail-Rail-Out
Source Current (IS) 4 milliamps 4 milliamps 4 milliamps 4 milliamps
Slew Rate 170 V/µs 170 V/µs 1.70E-4 V/µs 170 V/µs 170 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
LMH6715QML Dual Wideband Video Op Amp - 5962-0254701QPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 6 millivolts
Quiescent Current (IQ) 7500 microamps
View Details
3 suppliers
THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier - 5962-0721901VHA - Texas Instruments
Specs
GBW 1000 MHz
Slew Rate 800 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLC4502AM Advanced,Self-Calibrating, Precision, Dual Operational Amplifier - 5962-9753702Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details