High-Speed, Closed-Loop Buffer 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1055284-LMH6559MFX/N
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.75GHz
Amplifier Type: Buffer
Slew Rate: 4580 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 10 V, ±1.5 V to 5 V
Operating Supply Current: 10mA
Channel Output Current: 74mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Buffer Amplifier 1 Circuit SOT-23-5
IC BUFFER 1 CIRCUIT SOT23-5
IC BUFFER 1 CIRCUIT SOT23-5
1.75GHz Buffer Amplifier, 4580V/µs Slew Rate, SOT-23-5 Product overview: LMH6559MFX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75GHz, 4580V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.75GHz, 4580V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6559MFX/NOPB can be used for catalog matching and distributor lookup.
IC BUFFER 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps 1750MHz, High-Speed, Closed-Loop Buffer 5-SOT-23 -40 to 85
IC BUFFER 1 CIRCUIT SOT23-5
IC BUFFER 1 CIRCUIT SOT23-5
Buffer Amplifier 1 Circuit SOT-23-5
Buffer Amplifier 1 Circuit SOT-23-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6559MFX/NOPB | 1055284-LMH6559MFX/NOPB | 296-LMH6559MFX/NOPBTR-ND | 687-LMH6559MFX/NOPB | LMH6559MFX/NOPB | LMH6559MFX/NOPB | LMH6559MFX/NOPB | LMH6559MFX/NOPB | LMH6559MFX/NOPB | LMH6559MFX/NOPB |
| Product Name | LMH6559 High-Speed, Closed-Loop Buffer | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6559MFX/NOPB | Instrumentation, Op Amps, Buffer Amps | 1.75GHz 4580V SOT-23 Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | |||||||||
| Slew Rate | 4580 V/µs | 4580 V/µs | 4580 V/µs | 4580 V/µs | 0.0046 V/µs | 4580 V/µs | 4580 V/µs | 4580 V/µs | ||
| Supply Voltage (VS) | 3 to 10 volts | 3 to 10 volts | 5 volts | 3 volts | 3 volts | |||||
| VOS | 12 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |