Wideband, low power, linear-in-dB variable gain amplifier in a 14-pin TSSOP package with an operating temperature range of -40°C to 85°C. It features a -3 dB bandwidth of 130 MHz, gain control bandwidth of 100 MHz, and an adjustment range of 70 dB. The device has a slew rate of 1800 V/µs, supply current of 27 mA, and output current capability of ±75 mA. It supports differential input operation and linear gain control over a voltage range of 0 V to 2 V relative to the ground pin.
Wideband, Low Power, Linear-in-dB Variable Gain Amplifier 14-TSSOP -40 to 85
130MHz VGA IC, 72dB CMRR, 1800V/µs Slew Rate, 14-TSSOP, SM Product overview: LMH6502MT/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MHz, 1800V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 130MHz, 1800V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6502MT/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1055267-LMH6502MT/NO
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 130MHz
Amplifier Type: Variable Gain
Slew Rate: 1800 V/μs
Current - Input Bias: 9μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 27mA
Channel Output Current: 90mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Variable Gain Amplifier 1 Circuit 14-TSSOP
Special Purpose Amplifiers Wideband, Low Power, Linear-in-dB Variable Gain Amplifier 14-TSSOP -40 to 85
IC VARIABLE GAIN 1 CIRC 14TSSOP
Variable Gain Amplifier 1 Circuit 14-TSSOP
IC VARIABLE GAIN 1 CIRC 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6502MT/NOPB | 687-LMH6502MT/NOPB | 1055267-LMH6502MT/NOPB | 296-39781-5-ND | LMH6502MT/NOPB | LMH6502MT/NOPB | LMH6502MT/NOPB | LMH6502MT/NOPB |
| Product Name | LMH6502 Wideband, Low Power, Linear-in-dB Variable Gain Amplifier | 130MHz 1800V TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6502MT/NOPB | Instrumentation, Op Amps, Buffer Amps | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Device Type | Variable Gain Amplifiers | |||||||
| Standards and Certifications | RoHS | |||||||
| Package Type | SOIC,TSSOP | Rail/Tube | SSOP; SOP; TSSOP; 14-TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 9 volts | 5 to 12 volts | 5 volts |