The LMC8101 is a rail-to-rail input and output CMOS operational amplifier designed for low-voltage applications from 2.7V to 10V, featuring a shutdown mode that reduces supply current to 1 µA max. It is available in an 8-pin DSBGA package measuring 1.39mm × 1.41mm, with an operating temperature range of -40°C to 85°C. The device provides a gain-bandwidth of 1 MHz, input offset voltage of ±5 mV max, and output swing within 35 mV of the supplies with a 2 kΩ load. It supports a short-circuit current of 10 mA and includes a versatile shutdown control via the SL pin.
Rail-to-Rail Input and Output, 2.7V Op Amp in micro SMD package with Shutdown 8-DSBGA -40 to 85
LMC8101 Rail-to-Rail Input and Output, 2.7V Op Amp in micro SMD package with Shutdown
LMC8101 Rail-to-Rail Input and Output, 2.7V Op Amp in micro SMD package with Shutdown
1.3MHz Op Amp, Rail-to-Rail, 1.35-5V, 1.2V/µs, 70dB CMRR, SMT Product overview: LMC8101TP/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 5V, 1.2V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 5V, 1.2V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC8101TP/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1055173-LMC8101TP/NO
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.2 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-microSMD
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 1.1mA
Channel Output Current: 90mA
Gain Bandwidth Product (GBP): 1.3MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-DSBGA
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-DSBGA
IC OPAMP GP 1 CIRCUIT 8DSBGA
IC OPAMP GP 1 CIRCUIT 8DSBGA
CMOS Amplifier 1 Circuit Rail-to-Rail 8-DSBGA (1.43x1.41)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-DSBGA
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC8101TP/NOPB | LMC8101TP/NOPB | 687-LMC8101TP/NOPB | 1055173-LMC8101TP/NOPB | LMC8101TP/NOPBCT-ND | LMC8101TP/NOPB | LMC8101TP/NOPB | LMC8101TP/NOPB | LMC8101TP/NOPB |
| Product Name | LMC8101 Rail-to-Rail Input and Output, 2.7V Op Amp in micro SMD package with Shutdown | 1.3MHz 5V 1.2V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC8101TP/NOPB | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 10 volts | 5 volts | 2.7 to 10 volts | 2.7 volts | |||||
| VOS | 5 millivolts | 0.7000 millivolts | 0.7000 millivolts | 0.7000 millivolts | |||||
| Quiescent Current (IQ) | 1000 microamps | ||||||||
| CMRR | 64 dB |